location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHEETAH 10K.7 300GB Ultra320 20 pk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3300007LW?20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 GB 3.5" 10000 RPM SCSI
  • - Storage drive buffer size: 8 MB
  • - 726 g
Warranty: 5 years
Long product name Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI :
The long product name of Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CHEETAH 10K.7 300GB Ultra320 20 pk
More>>>
Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI:
The official description of Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Cheetah 10K.7 lowers cost of ownership with the industry'shighest reliability, designed for full duty cycle applications; Seagate-exclusive Background Media Scan; enhanced Error Correction Code; and low power and cooling requirements. Capacities include 300, 146 and 73 Gbytes, with Ultra320 SCSI or 2 Gbit/sec Fibre Channel interfaces.

Highest Reliablity Rating
Reliability has a significant influence on a disc drive's total cost of ownership. Cheetah 10K.7 has an 0.62 percent AFR, the highest in the industry.

Full Duty Cycle Reliability
The Cheetah 10K.7 is designed to have the highest reliability, even when in used in demanding applications around the clock, 365 days per year.

Background Media Scan
Background Media Scan, a Seagate-exclusive feature, scans the media during drive idle time to preserve system bandwidth while enabling incipient errors to be corrected before data is lost.

Enhanced Error Correction Code
Decreased bit error rate better maintains performance throughout the life of the drive and results in a lower probability of lost data.

Fluid Dynamic Bearing Motor
No ball bearings means reduced acoustics and improved reliability.

Low Power and Cooling Requirements
Further reduces cost of ownership

Short summary description Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI:
This short summary of the Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 10K.7 300GB Ultra320 20 pk, 3.5", 300 GB, 10000 RPM

Long summary description Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI:
This is an auto-generated long summary of Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI based on the first three specs of the first five spec groups.

Seagate Cheetah 10K.7 300GB Ultra320 20 pk. HDD size: 3.5", HDD capacity: 300 GB, HDD speed: 10000 RPM

Features
HDD size *
3.5"
HDD capacity *
300 GB
HDD speed *
10000 RPM
Interface *
SCSI
Storage drive buffer size
8 MB
HDD number of heads
8
Read seek time
4.7 ms
Write seek time
5.3 ms
Track to track seek time
0.2 ms
Average latency
3 ms
Compatible products
PCs
Power
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Width
146.1 mm
Height
25.4 mm
Depth
101.6 mm
Weight
726 g
Other features
Dimensions (WxDxH)
146.05 x 101.6 x 25.4 mm
Internal
Yes
Mac compatibility
No
Data transfer rate
2 Gbit/s
USB powered
No
Brand Image Product code Product Stock Price from
Seagate Cheetah 300GB HDD 3.5" SCSI Seagate Cheetah 300GB HDD 3.5" SCSI
(show image)
ST3300007LC-RFB 300GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI Seagate Cheetah 10K.7 300GB Ultra320 20 pk 3.5" SCSI
(show image)
ST3300007LC?20PK CHEETAH 10K.7 300GB Ultra320 20 pk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 300GB HDD 3.5" SCSI Seagate Cheetah 300GB HDD 3.5" SCSI
(show image)
ST3300007LC 300GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 300GB HDD 3.5" SCSI Seagate Cheetah 300GB HDD 3.5" SCSI
(show image)
ST3300007LW 300GB HDD 0.00
(excl. VAT)
0 (incl. VAT)