location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CanoScan LiDE 60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0337B003 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 2400 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
More>>>
Short summary description Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI:
This short summary of the Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CanoScan LiDE 60, 216 x 297 mm, 1200 x 2400 DPI, Flatbed scanner, CIS, 1.5 W, 2.5 W

Long summary description Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI:
This is an auto-generated long summary of Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI based on the first three specs of the first five spec groups.

Canon CanoScan LiDE 60. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI. Scanner type: Flatbed scanner. Sensor type: CIS. Power consumption (standby): 1.5 W, Power supply: 2.5 W. Minimum system requirements: USB-port CD ROM, Minimum RAM: 128 MB, Minimum processor: Intel PIII

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 2400 DPI
Colour scanning
Yes
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CIS
Power
Power consumption (standby)
1.5 W
Power supply
2.5 W
System requirements
Minimum system requirements
USB-port CD ROM
System requirements
Minimum RAM
128 MB
Minimum processor
Intel PIII
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.74 kg
Other features
I/O ports
USB
Dimensions (WxDxH)
258 x 374 x 40 mm
Scan time
9 s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:13:35
Uk has collected 6 expert reviews for Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com
Updated:
2011-09-25 21:13:31
The LIDE 60 uses a Contact Image Sensor (CIS) scanning head, as opposed to a conventional mirror/lens/ CCD system. In the past this type of scanner has been seen as a technically inferior solution, but Canon seems to have got it working pretty well her...
Good Ultra-slim design * No power cable * Cheap as chips...
Bad Heavy auto tone clipping Slightly lower ultimate quality No film scanning...
Bottom line Brilliantly neat and simple, the LIDE 60 is also the cheapest scanner in this test.
80%
goodgearguide.com.au
Updated:
2011-11-04 06:32:26
The slim Canon CanoScan LiDE 60 weighs barely two kilos and measures less than two inches high, making it a good choice for those with limited desktop space. With the small plastic stand thats included, you can use or store the scanner in an upright p...
Good Compact, Fast scanning...
Bad Low image quality, Poor automatic image correction The Final Word The small Canon CanoScan LiDE 60 is best suited for budget-minded users who want an easy, unobtrusive, and undemanding scanner.
Bottom line The small Canon CanoScan LiDE 60 is best suited for budget-minded users who want an easy, unobtrusive, and undemanding scanner.
50%
pcmag.com
Updated:
2011-09-25 21:13:35
The Canon CanoScan LiDE 60 ($79.99 direct) is one step up from Canons most basic home scanner, the Canon CanoScan LiDE 25. It offers all the same features (and many of the same limitations), including a software bundle limited to a scan-control util...
Good Reasonably good scan speed and photo-scan quality. Color restore feature for faded photos. Offers both a simple interface for beginners and an advanced interface for better control.
Bad Minimal software bundle includes only a photo editor and light-version OCR program.
Bottom line The Canon CanoScan LiDE 60 is one step beyond the most basic of scanners, bundled with only a low-end photo editor and a special-edition OCR program. But its combination of speed, scan quality, and flexibility makes it appropriate for a home office as...
70%
Brand Image Product code Product Stock Price from
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A003 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner
(show image)
LIDE25 CanoScan LiDE 25 NON 1200x2400dpi USB A4 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A002 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)