location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-e116au
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2H07PA show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 398977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - AMD A6 A6-1450 1 GHz
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 8 GB DDR3-SDRAM 1 x 8 GB
  • - 500 GB HDD
  • - AMD Radeon HD 8250
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 36 Wh 45 W
  • - Windows 8.1 64-bit
Long product name HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver :
The long product name of HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A6-1450, 8GB DDR3L, 500GB 5400rpm SATA, 11.6" Touch 1366x768 LED, AMD Radeon HD 8250, Fast Ethernet, WLAN 802.11b/g/n, Bluetooth, HDMI, VGA, USB 3.0, Windows 8.1 64
More>>>
HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
The official description of HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now, the true value of touch is all in your hands. The compact, powerful HP Pavilion TouchSmart 11 Notebook gives you everything you need to supercharge your day – at home, at school, virtually anywhere. Touch never looked so good with optimized graphic performance and a slim, polished profile that shows off your sophisticated side.

Features

Windows 8 or other operating systems available

Windows 8 at your fingertips1.

Show off your smooth moves with the ease of touch. Explore Windows 8 and use multi-touch gestures on the 29,4 cm (11.6") diagonal Capacitive 10-point touchscreen to play more naturally1.

Powered for everything you do and view.

Set the pace for mobile performance, and make entertainment come alive. With a powerful, quad-core processor and outstanding graphics, you can enjoy more while you do more.

HP Connected Music.

Embedded Software that allows consumers to access the Universal Music Catalogue for 1 year for free and a chance to win concert tickets, meets and greets with artists and exclusive concerts2.

With HP products you get great support.

HP Support Assistant provides you with an interactive solution that helps to keep your PC performance at its best. We also provide 90 days of pre-installed software assistance for your PC to have the optimal start.

The perfect size no matter where you go.

From home to school to coffee shop and back, the HP Pavilion TouchSmart 11 Notebook is the perfect size to go virtually everywhere you do.

Short summary description HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
This short summary of the HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion TouchSmart 11-e116au, AMD A6, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
This is an auto-generated long summary of HP Pavilion TouchSmart 11-e116au AMD A6 A6-1450 Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion TouchSmart 11-e116au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-1450, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8.1. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
Not supported
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
AMD
Processor family *
AMD A6
Processor model *
A6-1450
Processor cores
4
Processor threads
4
Processor boost frequency
1.4 GHz
Processor frequency *
1 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8250
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
No
Intel® RealSense Technology
No
Intel RealSense Snapshot
No
Intel RealSense 3D Camera
No
Intel® Pro Wireless Display (Intel® Pro WiDi)
No
Intel® Wireless-AC Technology
No
Intel® Built-in Visuals Technology
No
Thunderbolt™ 3 Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel® Unite™
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
36 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Operating shock
40 G
Non-operating shock
240 G
Operating vibration
1.043 G
Non-operating vibration
3.5 G
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
290 mm
Depth
216 mm
Height
22.3 mm
Weight *
1.5 kg
Packaging data
Package width
435 mm
Package depth
80 mm
Package height
260 mm
Package weight
2.4 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
No
3D
No
Maximum internal memory (64-bit)
8 GB