location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FC6.002.24
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926079624 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 15.2 cm (6") Black
  • - Auto
  • - Touchscreen Widescreen 800 x 480 pixels
Long product name TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black :
The long product name of TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 61 - 6", 8GB, 2h, microSD, EU
More>>>
Short summary description TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black:
This short summary of the TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 61, Multi, All Europe, 15.2 cm (6"), 800 x 480 pixels, 16:9, Flash

Long summary description TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black:
This is an auto-generated long summary of TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black based on the first three specs of the first five spec groups.

TomTom GO 61. Languages support: Multi. Map coverage: All Europe. Display diagonal: 15.2 cm (6"), Display resolution: 800 x 480 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB. Form factor: Fixed, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:25
Uk has collected 1 expert review for TomTom GO 61 navigator Fixed 15.2 cm (6") Touchscreen 300 g Black and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2016-11-14 23:34:25
The TomTom GO 61 is the brand's entry-level GO model, a 6in satnav that comes with world maps and free updates for the lifetime of the device. It also offers advanced lane guidance, 3D maps and lifetime speed camera updates. It has an internal memory of 8...
Good Extremely accurate visual and audio directions, Intuitive interface that's easy to use, There are free lifetime map updates and devices comes with world maps already installed, Traffic information is provided by linking the satnav to your smartphone and u...
Bad It is a bulky and will not fit in a small handbag, It is slow to boot up...
Bottom line The TomTom Go 61 satnav performed well in our tests and is definitely an ideal buy if you're a regular driver who travels outside the UK. Easy to use, the free lifetime map updates and speed camera updates are an added bonus. This TomTom satnav relies on...
88%
Brand Image Product code Product Stock Price from
TomTom

TomTom Via 135 M Europe Traffic navigator Handheld/Fixed 12.7 cm (5") Touchscreen 181 g Black
(show image)
1EQ5.002.13 Via 135 M Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Via 135 Europe Traffic navigator Handheld/Fixed 12.7 cm (5") Touchscreen 181 g Black
(show image)
1EQ5.002.03 Via 135 Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)