location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABSCREWM5B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862103 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black :
The long product name of StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com M5 x 12mm Screws and Cage Nuts - 50 Pack - M5 Mounting Screws and Cage Nuts for Server Rack and Cabinet - Black
More>>>
StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black:
The official description of StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 50-pack of M5 mounting screws and cage nuts is convenient to have on hand for installing rack-mountable equipment, such as your server, network or audio/video equipment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

They are also suitable for new server rack and cabinet setups - perfect for those times when you drop or misplace a nut or two. The bulk package ensures that you have enough available for all of your installations, when you need them.

Both the server rack screws and the nuts come in an all-black finish for a seamless look.

The CABSCREWM5B is backed by a StarTech.com 2-year warranty.

Short summary description StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black:
This short summary of the StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black, Screw, Black, 450 g, 50 pc(s), 125 mm, 222 mm

Long summary description StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black:
This is an auto-generated long summary of StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black based on the first three specs of the first five spec groups.

StarTech.com M5 x 12mm - Screws and Cage Nuts - 50 Pack, Black. Type: Screw, Product colour: Black. Weight: 450 g. Quantity per pack: 50 pc(s), Package width: 125 mm, Package depth: 222 mm

Features
Type *
Screw
Product colour *
Black
Weight & dimensions
Weight
450 g
Packaging data
Quantity per pack
50 pc(s)
Packaging data
Package width
125 mm
Package depth
222 mm
Package height
14 mm
Package weight
454.5 g
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
StarTech.com 1U 19in Steel Vertical Wall Mount Equipment Rack Bracket StarTech.com 1U 19in Steel Vertical Wall Mount Equipment Rack Bracket
(show image)
RK119WALLV 1U 19in Steel Vertical Wall Mount Equipment Rack Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels StarTech.com 1U 19in Hinged Wall Mounting Bracket for Patch Panels
(show image)
WALLMOUNTH1 1U 19in Hinged Wall Mounting Bracket for Patch Panels 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)