location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HD Series Swivel-Arms
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPU Holder, Large, Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-059-180
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Grey
  • - Maximum weight capacity: 68.100 kg
  • - 6.4 kg
Long product name Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey :
The long product name of Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU Holder Large Grey. (371 x 305 x 127–273 mm)
More>>>
Short summary description Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey:
This short summary of the Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey, 68.100 kg, Grey

Long summary description Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey:
This is an auto-generated long summary of Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey based on the first three specs of the first five spec groups.

Ergotron HD Series Swivel-Arms CPU Holder, Large, Grey. Maximum weight capacity: 68.100 kg, Product colour: Grey

Brand Image Product code Product Stock Price from
Ergotron

Ergotron Attachment Options CPU Holder, Medium, Black
(show image)
80-058-200 CPU Holder, Medium, Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options Horizontal Track Mount Bracket Kit Aluminium
(show image)
97-090 Horizontal Track Mount Bracket Kit 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options Wall/Bench Mounting Kit for 3" x 3" Post Grey
(show image)
97-011-100 Wall/Bench Mounting Kit for 3" x 3" Post 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 10" Wall Track Aluminium
(show image)
31-016-182 10" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 50" Wall Track Silver
(show image)
31-019-182 50" Wall Track 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 3" x 3" Post Peripheral Bracket. Grey
(show image)
60-158-100 3" x 3" Post Peripheral Bracket. 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options 48" Post, 3" x 3". Grey
(show image)
20-075-100 48" Post, 3" x 3". Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series Wire Storage Basket Grey
(show image)
99-068-100 Wire Storage Basket 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Base for 3"x 3" Poles Grey
(show image)
60-360-100 Base for 3"x 3" Poles 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Track Mount Bracket Kit Aluminium
(show image)
97-091 Track Mount Bracket Kit 0.00
(excl. VAT)
0 (incl. VAT)