location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLL403W-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL403W-S
Category: TVs Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:05:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.6 cm (15.6") LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 550 cd/m² 22 ms 600:1
  • - NTSC, SECAM
  • - 230 W
Long product name iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m² :
The long product name of iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLL403W 40" LCD TV 1280x768 1Mpix TV Tuner Remote Controle 22ms PIP Speakers
More>>>
iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m²:
The official description of iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Prolite L403W offers excellent image quality as either a computer monitor or as a TV. With 2 x7W stereo speakers (NICAM Stereo) excellent sound quality is assured. In addition Faroujda technolgy means that moving images appear crisp and clear.

Short summary description iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m²:
This short summary of the iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama PLL403W-S, 39.6 cm (15.6"), 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m²:
This is an auto-generated long summary of iiyama PLL403W-S TV 39.6 cm (15.6") WXGA Silver 550 cd/m² based on the first three specs of the first five spec groups.

iiyama PLL403W-S. Display diagonal: 39.6 cm (15.6"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 550 cd/m², Response time: 22 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
39.6 cm (15.6")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Zoom capability
16: 9
Display brightness *
550 cd/m²
Response time
22 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 768 pixels
Viewable size diagonal
86.2 cm
TV tuner
Analog signal format system *
NTSC, SECAM
Channels quantity
99 channels
Design
Product colour *
Silver
Performance
Plug and Play
Yes
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
5 W
AC input voltage
100 - 230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
1140 mm
Depth (without stand)
300 mm
Height (without stand)
640 mm
Weight (without stand)
38 kg
Other features
Teletext level
1.5
Power requirements
100-230VAC, 50-60Hz
Display
LCD
I/O ports
1 x DVI-I
Compatible operating systems
Windows 95/98/2000/ME/XP
Pixel pitch
0.6735 x 0.6735 mm
Speakers
2 x 7W
Bandwidth
0.103 GHz
Horizontal scan range
31.47 - 60.24 kHz
Vertical scan range
56 - 75 Hz
Brand Image Product code Product Stock Price from
LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m² LG RZ-26LX2R TV 66 cm (26") HD Black 500 cd/m²
(show image)
RZ-26LX2R RZ-26LX2R 0.00
(excl. VAT)
0 (incl. VAT)
LG L3010T/KIT TV 76.2 cm (30") WXGA Black 450 cd/m² LG L3010T/KIT TV 76.2 cm (30") WXGA Black 450 cd/m²
(show image)
L3010T/KIT L3010T/KIT 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer AL2671W 26" LCD TV 66 cm (26") WXGA Silver 450 cd/m²
(show image)
EV.M0107.011 AL2671W 26" LCD TV 0.00
(excl. VAT)
0 (incl. VAT)
V7 LTV20E TV 50.8 cm (20") Silver 450 cd/m² V7 LTV20E TV 50.8 cm (20") Silver 450 cd/m²
(show image)
LTV20E LTV20E 0.00
(excl. VAT)
0 (incl. VAT)
V7 LTV30C-1 TV 76.2 cm (30") WXGA Silver 550 cd/m² V7 LTV30C-1 TV 76.2 cm (30") WXGA Silver 550 cd/m²
(show image)
LTV30C-1 LTV30C-1 0.00
(excl. VAT)
0 (incl. VAT)
V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m² V7 LTV27C TV 68.6 cm (27") HD Silver 600 cd/m²
(show image)
LTV27C LTV27C 0.00
(excl. VAT)
0 (incl. VAT)
LG RZ-26LZ50 TV 66 cm (26") WXGA Silver 450 cd/m² LG RZ-26LZ50 TV 66 cm (26") WXGA Silver 450 cd/m²
(show image)
RZ-26LZ50 RZ-26LZ50 0.00
(excl. VAT)
0 (incl. VAT)
LG RZ-23LZ50 TV 58.4 cm (23") WXGA Silver 450 cd/m² LG RZ-23LZ50 TV 58.4 cm (23") WXGA Silver 450 cd/m²
(show image)
RZ-23LZ50 RZ-23LZ50 0.00
(excl. VAT)
0 (incl. VAT)