Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105240
Info modified on:
21 Oct 2022, 10:24:54
Long product name Epson EMP-760:

Epson EMP-760

Epson EMP-760:

Epson EMP-760
The most advanced mobile 3LCD projector
Powered by 3LCD technology, the Epson EMP-760 combines a lightweight, compact design with XGA resolution and an impressive brightness of 2500 ANSI lumens. Packed with advanced features this projector is the ideal mobile solution for your presentation needs.
Perfectly projected images wherever you are
When you are on the move you can be sure the conditions will be right for your presentation?
With the Epson EMP-760, clear and natural images are guaranteed in the lightest room, thanks to the innovative Epson E-TORL technology which provides a bright projection of 2500 ANSI lumens.
Your projected image will also be perfect in any sized room. Even in a small meeting room you will be able to project a 60" screen from a distance of only two meters.
A truly mobile solution
Weighing only 1.7kg and supplied with a compact, stylish carrying case this 3LCD projector is the perfect travel companion.
When you are on the move, peace of mind is ensured because ease-of-use and Epson's high reliability are designed in to the EMP-760, along with the standard 3 year next day on site warranty.
Ready in seconds - simply plug and project
All that is needed to set up your projector is to plug it in, connect your source and within seconds you are ready to present. The projected image is instantly aligned thanks to automatic keystone correction, and the projection level can be easily adjusted using the single foot release lever. When you have finished your presentation, simply switch off and pack away. With the instant off button there's no waiting around for the projector to cool down.
Single foot release lever
Easily adjust the projection level using the single foot release lever.
Control panel
Clear and intuitive control panel for advanced ease of use.
Automatic vertical keystone correction
Images are instantly aligned with our automatic keystone correction.
Key Features:
Project high quality, natural images even in the lightest room thanks to 3LCD technology
High performance XGA resolution output, combined with lightweight, portable design (1.7kg)
Plug in and be ready to present in just seven seconds
Pack away quickly using the instant off button with no cooling time needed
High energy efficiency with Epson's exclusive E-TORL technology
Project a 60" image from only 2 metres
Quiet operation with low fan noise
Images are adjusted automatically with the vertical keystone correction function

Short summary description Epson EMP-760:

Epson EMP-760, 2500 ANSI lumens, XGA (1024x768), 400:1, 15 - 92 kHz, 50 - 85 Hz, Lamp

Long summary description Epson EMP-760:

Epson EMP-760. Projector brightness: 2500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Country of origin: Japan. Market positioning: Home cinema. Display: LCD

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.