location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wiha Diagonal cutters Professional ESD with wire trapping spring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wiha Check ‘Wiha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Diagonal cutters Professional ESD with wire trapping spring
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26822 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010995268220
Category:
Pincers with parallel, flat, and typically serrated surfaces, used chiefly for gripping small objects or bending wire.
Pliers Check ‘Wiha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wiha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 11:30:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wiha Diagonal cutters Professional ESD with wire trapping spring
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For virtually flush cutting of copper wires.
  • - Electrostatically conductive tools protect electronic components from damage.
  • - Catch function for wire sections prevents component damage.
  • - Reduces strain from continuous work thanks to opening spring.
Long product name Wiha Diagonal cutters Professional ESD with wire trapping spring :
The long product name of Wiha Diagonal cutters Professional ESD with wire trapping spring. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional ESD diagonal cutters
More>>>
Short summary description Wiha Diagonal cutters Professional ESD with wire trapping spring:
This short summary of the Wiha Diagonal cutters Professional ESD with wire trapping spring data-sheet is auto-generated and uses the product title and the first six key specs.

Wiha Diagonal cutters Professional ESD with wire trapping spring, Diagonal pliers, Carbon steel, Black, Yellow, 115 mm, 11.4 cm (4.5"), 60 g

Long summary description Wiha Diagonal cutters Professional ESD with wire trapping spring:
This is an auto-generated long summary of Wiha Diagonal cutters Professional ESD with wire trapping spring based on the first three specs of the first five spec groups.

Wiha Diagonal cutters Professional ESD with wire trapping spring. Type: Diagonal pliers, Material: Carbon steel, Handle colour: Black, Yellow. Length: 115 mm, Size (imperial): 11.4 cm (4.5"), Weight: 60 g

Brand Image Product code Product Stock Price from
Wiha

Wiha Diagonal cutter Professional ESD
(show image)
26816 Diagonal cutter Professional ESD 0.00
(excl. VAT)
0 (incl. VAT)