Epson logo

Epson TM-M30 203 x 203 DPI Wired Thermal POS printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118954
Info modified on:
01 Feb 2024, 19:26:06
Long product name Epson TM-M30 203 x 203 DPI Wired Thermal POS printer:

Themal Line, 200 mm/sec, 203 DPI x 203 DPI, Ethernet

Epson TM-M30 203 x 203 DPI Wired Thermal POS printer:

With a focus on mobile connectivity and a small footprint, this compact receipt printer is ideal for tablet POS environments, such as hospitality and specialist retail outlets. Its design makes it ideal for customers looking to move to a tablet POS system, including those currently using PC POS. And, as one of the smallest stationary POS printers in the world, it’s easy to position anywhere.

Built for easy connectivity with tablets
By touching an NFC-equipped mobile device or tablet to the TM-m30 printer, it is easy to pair both together to print. ePOS print2, the printer's built-in intelligence that communicates with web applications, allows direct printing from ANY mobile device without the need to install or update drivers. It is available for iOS, Android and Windows3.

Position anywhere thanks to its sleek, compact and stylish design
With its sleek, stylish and compact design, the new TM-m30 is ideal for tablet POS applications and fits perfectly into small and medium-sized retail and hospitality environments, helping them to operate more efficiently and productively. With Ethernet, Bluetooth or Wi-Fi interfaces, it can be integrated into virtually any operating environment. By easily swapping just two covers the printer can be placed either horizontally or vertically - therefore top load or front load is possible.

High quality and adaptable
The new DM-D30 optional display is developed to match the modern design of the TM-m30 printer and an optional tablet stand is also available. Available in both black and white, this printer can print receipts in multiple greyscales, with advanced graphic and barcode printing capabilities that allow for highly customised layouts of receipts, including logos and promotional messages, that can be added with ease.

Key Features
- Designed for tablet POS: A focus on mobile connectivity and a small footprint
- NFC connectivity: Easily print by touching an NFC-equipped mobile device or tablet
- Flexible placement: Place horizontally or vertically
- ePOS print: Direct printing from ANY mobile device

Short summary description Epson TM-M30 203 x 203 DPI Wired Thermal POS printer:

Epson TM-M30, Thermal, POS printer, 203 x 203 DPI, 200 mm/sec, 8.3 cm, 80 mm

Long summary description Epson TM-M30 203 x 203 DPI Wired Thermal POS printer:

Epson TM-M30. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired, Standard interfaces: Ethernet. Ethernet LAN data rates: 10,100 Mbit/s. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Country of origin: China

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.