location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Power Kit Value

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Kit Value
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158663301
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DICOTA Power Kit Value
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 18 L Black, Blue
  • - Polyester
  • - Notebook compartment 39.6 cm (15.6")
  • - Carrying handle(s)
Long product name DICOTA Power Kit Value :
The long product name of DICOTA Power Kit Value. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18L, 330 x 470 x 200 mm, 700g, 2600mAh Li-ion, USB/micro-USB cable included
More>>>
Short summary description DICOTA Power Kit Value:
This short summary of the DICOTA Power Kit Value data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Power Kit Value, 39.6 cm (15.6"), Notebook compartment, Polyester

Long summary description DICOTA Power Kit Value:
This is an auto-generated long summary of DICOTA Power Kit Value based on the first three specs of the first five spec groups.

DICOTA Power Kit Value. Product main colour: Black, Blue, Minimum screen size: 35.6 cm (14"), Maximum screen size: 39.6 cm (15.6"). Width: 330 mm, Depth: 470 mm, Height: 200 mm. Material: Polyester

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Power Kit Premium
(show image)
D31121 Power Kit Premium 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31094 backpack Black Polyester
(show image)
D31094 D31094 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Active backpack Black, Blue Polyester
(show image)
D31047 Active 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31046 backpack Black Polyester
(show image)
D31046 D31046 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31048 backpack Black, Yellow Polyester
(show image)
D31048 D31048 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31008 backpack Black Polyester
(show image)
D31008 D31008 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Base 15-17.3 backpack Black Polyester
(show image)
D30913 Base 15-17.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Eco backpack Black Foam, Polyethylene terephthalate (PET)
(show image)
D30675 Eco 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Performer backpack Black Polyethylene terephthalate (PET)
(show image)
D30674 Performer 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Spin backpack Black, Blue Polyester
(show image)
D30575 Spin 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)