location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP252dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0281C007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292031201
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:23
The date of the most recent change of this product data-sheet in Icecat.
Canon 0281C007 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 1024 MB Built-in processor 525 MHz
Warranty: 2 years
Long product name Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200x1200DPI, LCD, CPU 525MHz, 1GB, USB2.0, Wi-Fi, Gigabit Ethernet, 12.4kg
More>>>
Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi:
The official description of Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

i-SENSYS LBP252dw
This compact and reliable A4 B&W laser printer boasts Adobe® PostScript™ support for fast, high-quality results, plus a great choice of cloud and connectivity options for today’s mobile devices.

- Compact, reliable A4 B&W laser printer for small workgroups and businesses
- Rapid, high quality 33 ppm printing helps keep your teams productive
- Ideal for frequent print tasks like forms, invoices, receipts and delivery notes
- Adobe® PostScript™ support for easy network integration
- Consistent reliability and quality via Canon All-in-One replacement cartridges
- Free Canon app to work on the go with your Apple and Android devices
- Protect confidential documents via PIN code even when printing remotely
- Powerful connectivity including Apple AirPrint™ and Google Cloud Print
- Energy saving features like Auto Shutdown help keep your business sustainable
- Easy to monitor and update remotely via a web browser

Get started with high quality workgroup printing
Small businesses and workgroup teams can easily achieve great results with this well equipped A4 B&W laser printer. The i-SENSYS LBP252dw’s compact size and smart looks are ideal in customer-facing environments or busy offices. And you’ll complete everyday tasks faster with rapid 33 ppm output and the ability to start printing from idle or standby in just a few seconds.

Sustained quality, easy ownership
Consistent reliability and renewed quality are ensured every time you change your toner thanks to Canon’s easy-to-replace All-in-One cartridge design. Want your printer to run longer with fewer interventions? Choose the longer-lasting high yield cartridges. Even better, with just a single cartridge to keep track of, you’ll have fewer items to order and manage, reducing your admin workload.

Great support for mobile and cloud
Do you and your teams enjoy the flexibility of moving seamlessly between locations and devices? Then the LBP252dw is ideal for you. No matter how or where you choose to work, your LBP252dw is always ready and accessible. Print from your iPhone® or iPad® via Apple AirPrint™, or your Android device using Google Cloud Print, regardless of whether you’re inside or outside the office.

Protecting your information and your bottom line
Concerned about document confidentiality in the office? Enjoy peace of mind using the Secure Print Function that enables you to securely print private and confidential documents using a PIN code. The LBP252dw protects your profitability too, with features like double-sided printing that reduce wasted paper, and Auto Shutdown that conserves electricity when your printer’s not in use.

Network and integration-ready on-board Wi-Fi
The LBP252dw offers sophisticated capabilities for integrating seamlessly with IT networks. Support for PCL5e/6 and Adobe® PostScript™ makes it an ideal choice for managed environments; while the Remote User Interface saves valuable time because IT Managers can monitor and update settings without making a site visit. And with Wi-Fi and Ethernet connectivity as standard, the LBP252dw has all the features you need to keep pace with your growing business.

Short summary description Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP252dw, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP252dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16.8 ppm
Warm-up time
16 s
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Secure printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 3000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript, UFRII
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
16K, Executive, Letter, Statement
Envelopes sizes
10, C5, DL, Monarch
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
525 MHz
Sound pressure level (printing)
70.6 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
550 W
Power consumption (max)
1150 W
Power consumption (standby)
12.1 W
Power consumption (PowerSave)
1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
1.2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
377 mm
Height
298 mm
Weight
12.4 kg
Packaging content
Drivers included
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:53:19
Uk has collected 1 expert review for Canon i-SENSYS LBP252dw 1200 x 1200 DPI A4 Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP151dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
0568C001 LBP151dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP251dw 1200 x 1200 DPI A4 Wi-Fi
(show image)
0281C010 LBP251dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi Canon i-SENSYS LBP253x 1200 x 1200 DPI A4 Wi-Fi
(show image)
0281C001 LBP253x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)