location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Polar bear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours 26 Claria Premium EasyMail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T26164510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946607580
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:54:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail :
The long product name of Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multipack 4-colours 26 Claria Premium EasyMail
More>>>
Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail:
The official description of Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. While standard sized cartridges are great to keep replacement costs low if you print infrequently, XL inks are ideal if you print high volumes.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail:
This short summary of the Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail, Black, Cyan, Magenta, Yellow, 6.2 ml, 4.5 ml, 1 pc(s), Multi pack

Long summary description Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail:
This is an auto-generated long summary of Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail based on the first three specs of the first five spec groups.

Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail. Black ink volume: 6.2 ml, Supply type: Multi pack, Colour ink volume: 4.5 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Expression Premium XP-820 Expression Premium XP-720 Expression Premium XP-625 Expression Premium XP-620 Expression Premium XP-520 Epson Expression Premium XP-810 Epson Expression Premium XP-800 Epson Expression Premium XP-710 Epson Expression Premium XP-700 Epson Expression Premium XP-615 Epson Expression Premium XP-610 Epson Expression Premium XP-605 Epson Expression Premium XP-600 Epson Expression Premium XP-510
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
6.2 ml
Colour ink volume
4.5 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
Features
OEM code
C13T26164510
Country of origin
China
Packaging data
Package width
200 mm
Package depth
37 mm
Package height
230 mm
Package weight
165 g
Package type
Box
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.18 m
Products per pallet
768 pc(s)
Products per master (outer) case
32 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
3.18 m
Products per pallet (UK)
960 pc(s)
Products per pallet layer
128 pc(s)
Products per pallet layer (UK)
128 pc(s)
Disclaimer Epson Polar bear Multipack 4-colours 26 Claria Premium EasyMail:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Comparison based on the cost per page for 26 vs. 26XL Polar bear inks. Cost per page is calculated based on Epson official list prices as of July 2014.