location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington CA1000 USB-C to USB-A Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA1000 USB-C to USB-A Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33992WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339922 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington CA1000 USB-C to USB-A Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Depending on host device, up to 3 AMPs charge a smartphone or tablet
  • - USB 3.1 Gen 1 technology for SuperSpeed data transfer and syncing up to 5 Gbps, which is 10x faster than USB 2.0
  • - Plug & Play installation
  • - Halogen-free is safer, RoHS compliant
  • - Metal-injection molded connector prevents bending
  • - Compatible with Windows® 10, 8.1, Mac® OS X 10.10 and Chrome OS 44
Long product name Kensington CA1000 USB-C to USB-A Adapter :
The long product name of Kensington CA1000 USB-C to USB-A Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CA1000 USB-C to USB-A Adapter
More>>>
Kensington CA1000 USB-C to USB-A Adapter:
The official description of Kensington CA1000 USB-C to USB-A Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The first wave of USB-C products are here and Kensington is making sure you have the adapter to keep your standard USB accessories up and running. The CA1000 USB-C to USB-A Adapter allows you to connect your USB-C device to a keyboard, mouse, hard drive or other peripheral accessory with a standard USB-A port. The adapter has a reversible connector and supports charging up to 3 AMPs. You can also transfer data up to 5 Gbps, and with Plug & Play installation, you’ll be connected quickly and easily.

Depending on host device, up to 3 AMPs charge a smartphone or tablet
USB 3.1 Gen 1 technology for SuperSpeed data transfer and syncing up to 5 Gbps, which is 10x faster than USB 2.0
Plug & Play installation
Halogen-free is safer, RoHS compliant
Metal-injection molded connector prevents bending
Compatible with Windows® 10, 8.1, Mac® OS X 10.10 and Chrome OS 44

Short summary description Kensington CA1000 USB-C to USB-A Adapter:
This short summary of the Kensington CA1000 USB-C to USB-A Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington CA1000 USB-C to USB-A Adapter, USB C, USB A, USB 3.2 Gen 2 (3.1 Gen 2), 5 Gbit/s, Black

Long summary description Kensington CA1000 USB-C to USB-A Adapter:
This is an auto-generated long summary of Kensington CA1000 USB-C to USB-A Adapter based on the first three specs of the first five spec groups.

Kensington CA1000 USB-C to USB-A Adapter. Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 5 Gbit/s, Product colour: Black

USB-C Reversible Connector
USB-C Reversible Connector

Allows you to insert the connector into the USB-C port in either direction since there is no up or down orientation, relieving the frustration often associated with standard USB ports

Supports Up to 3A Charging
Supports Up to 3A Charging

Depending on the host device, watch the battery on your USB-C smartphone or tablet charge up in the process with the available power up to 3 AMPs

SuperSpeed Data Transfer
SuperSpeed Data Transfer

Using USB 3.1 Gen 1 technology, the adapter supports transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. It also allows for faster syncing of photos and music.

Plug & Play
Plug & Play

Simply plug the adapter into your device and it’s automatically ready to go with no need for an additional power source or driver downloads

Premium Construction
Premium Construction

Halogen-free material provides better prevention of overheating and is environmentally friendly while metal-injection molded connector is stronger to avoid accidental bending

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB C
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Plug and Play
Yes
Features
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite
Weight & dimensions
Weight
70 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compatible operating systems
Windows 8; macOS X 10.12; Windows 8.1; Chrome OS 44 or above; Windows 10
Compliance certificates
RoHS
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)