DELL logo

DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188458
Info modified on:
14 Mar 2024, 19:53:12
Long product name DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black, Silver:

24.1" (1920x1200) 16:10, 6ms, 1000:1, LED, 300 cd/m2, 178°/178°, 16.7m, Mini DisplayPort, DisplayPort, HDMI, USB 3.0, 3.5mm, 4.2kg

DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black, Silver:

World-class screen performance
Revel in the superior screen performance of the Dell UltraSharp 24 Monitor, loaded with premium features for an exceptional viewing experience, without the premium price tag.
- Consistent colors right out of the box- the U2415 comes factory tuned at 99% sRGB coverage at a deltaE < 3
- Enjoy 24" of superb screen clarity on a large 16:10 aspect ratio WUXGA 1920 x 1200 resolution monitor, across an ultra-wide 178° x 178° viewing angle
- Help boost your productivity with a dual or multi-monitor setup and take advantage of the ultra-thin (6.9mm) bezel that allows virtually borderless viewing between monitors

Outstanding usability and connectivity
Position your monitor to comfortably fit the way you work with a full range of tilt, pivot, swivel and height adjustments along with easy connections to your PC and peripherals.
- Easily pivot 90° clockwise or counter-clockwise, placing the thinnest edges side-by-side for an enhanced viewing experience, especially ideal for dual or multi-monitor set up
- The U2415 is VESA-compatible, so you can wall mount your monitor or attach it to the Dell Single Monitor Arm
- For easy connections to other devices in your workspace, the U2415 provides two HDMI (MHL) ports, a DisplayPort and a mini-DisplayPort. Quickly charge BC1.2 compatible and other USB devices with a USB 3.0 port found on the back of the monitor that supplies high-speed charging and powering

Reliable and eco-efficient
Your Dell UltraSharp 24 Monitor – U2415 is designed to be pixel perfect. That’s why if you find even just one bright pixel, we’ll replace it under our Premium Panel Guarantee.
Should you need help down the road, this high-performance monitor also comes with a 3-year Limited Hardware Warranty and 3-year Advanced Exchange Service.

Environmentally-conscious design
The Dell UltraSharp 24 Monitor – U2415 meets the latest regulatory and environmental standards.
- ENERGY STAR® Qualified
- EPEAT® Gold Rated
- TCO Certified Displays
Made with eco-friendly materials, the U2415 is BFR/PVC-free (excluding external cables) and has arsenic-free glass and a mercury-free LED panel.

Enhanced power management with PowerNap enables the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Get the most from your monitor.
Complete your Dell monitor experience. Your Dell UltraSharp 24 Monitor – U2415 is just the start. Look for these great accessories when finalizing your purchase.

Dell Single Monitor Arm - MSA14:
Easily attach your monitor panels with a simple snap and enjoy the flexibility of an articulating Dell monitor arm.

Dell Dual Monitor Stand - MDS14:
Maximize your viewing comfort and improve your productivity with multi-adjustment capabilities such as tilt, swivel and horizontal slide.

Dell Premium Lock - LP500:
Secure your monitor with a super-strong, carbon-tempered steel cable lock that easily attaches to your monitor’s standard security lock slot.

Limited Hardware Warranty:
Because it is backed by a 3-Year Limited Hardware Warranty and Advanced Exchange Service, you can purchase your Dell UltraSharp 24 Monitor – U2415 with confidence.

Premium Panel Guarantee:
The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Short summary description DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black, Silver:

DELL UltraSharp U2415, 61.2 cm (24.1"), 1920 x 1200 pixels, Full HD, LED, 6 ms, Black, Silver

Long summary description DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black, Silver:

DELL UltraSharp U2415. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL UltraSharp U2415 LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black, Silver 210-AEVC:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.