Tripp Lite logo

Tripp Lite BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA

Data-sheet quality:
created/standardized by Icecat
Product views:
62873
Info modified on:
19 Feb 2024, 21:04:27
Bullet Points Tripp Lite BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA:
  • - Keystone design for use with standard data wallplate
  • - 50-µinch gold-plated contacts on RJ45 jacks
  • - Heavy-duty polycarbonate housing
  • - Compatible with all Cat6a cables
  • - Backward compatible with Cat6, Cat5e and Cat5 LANs
Warranty:
Lifetime limited
Long product name Tripp Lite BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA:

Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA

Tripp Lite BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA:

The BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler is built for ultra-fast performance, providing optimal performance in HDBaseT installations where patching is a must. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate (such as N042-001-WH).

Compatible with all Cat6a cables, regardless of what size wire they use, the BHDBT-001-FF features straight-through wiring and 50-µin gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and is colored white to blend in with any color scheme. This coupler is UL-listed and meets all requirements for EIA/TIA Cat6a compliance. It’s also backward compatible with Cat6, Cat5e and Cat5 LANs.

Short summary description Tripp Lite BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA:

Tripp Lite BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA, White, RJ45, RJ45, Gold, -10 - 60 °C, -40 - 68 °C

Long summary description Tripp Lite BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA:

Tripp Lite BHDBT-001-FF Cat6a Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), TAA. Product colour: White, Connector 1: RJ45, Connector 2: RJ45. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm. Country of origin: Taiwan, Master (outer) case width: 134.6 mm, Master (outer) case length: 76.2 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.