location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A50-C-13M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS56AE-01Y016DU show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 39.6 cm (15.6") 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 8 h
  • - Windows 7 Professional 64-bit
Long product name Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black :
The long product name of Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6 ") , Intel Core i3-5005U 2GHz, 8GB RAM DDR3L, 128GB SSD, Intel HD Graphics 5500, HD-Webcam 2.0MP, 802.11ac/a/b/g/n, Bluetooth 4.0 + LE, Windows 10 Home 64-bit
More>>>
Short summary description Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro A50-C-13M, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Toshiba Satellite Pro A50-C-13M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:35:49
Uk has collected 21 expert reviews for Toshiba Satellite Pro A50-C-13M Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2020-08-18 12:50:11
The Toshiba Tecra A50-C is the laptop you don't have to worry about. Throw it into your suitcase. Drink your lidless latte over it. Knock it off your desk (accidentally, of course.)Just don't play games on it.With its budget-friendly price (starts at $599...
Good Solidly constructed, Diverse array of ports, Well, balanced...
Bad Awful display, Spongy keys, Poor multi, touch support...
Bottom line The Toshiba Tecra A50-C is a fit for on-the-go businesspersons who need a solid laptop with an Ethernet jack, optical drive and VGA port. Power users, however, will find it lacking...
60%
techradar.com/au/
Updated:
2020-08-18 12:50:11
The Toshiba Tecra A50-C is the laptop you don't have to worry about. Throw it into your suitcase. Drink your lidless latte over it. Knock it off your desk (accidentally, of course.)Just don't play games on it.With its budget-friendly price (starts at...
Good Solidly constructed, Diverse array of ports, Wellbalanced...
Bad Awful display, Spongy keys, Poor multitouch support...
Bottom line The Toshiba Tecra A50-C is a fit for on-the-go businesspersons who need a solid laptop with an Ethernet jack, optical drive and VGA port. Power users, however, will find it lacking...
60%
Theinquirer.net
Updated:
2020-08-18 12:50:11
In any case, this is business notebook through and through, and so the Tecra A50-C comes loaded with the kinds of enterprise-focused features one might need during a hard day's work. Although this latest Tecra won't be out to buy until early 2016, and pri...
Bottom line We hesitate to draw conclusions on a device we tested with the wrong OS and a CPU which misses the point of Skylake adoption, but the Tecra A50-C does have the hallmarks of a decent everyday workhorse. For enterprise use in particular, what's a low pixel...
0%
Laptopmag.com
Updated:
2020-08-18 12:50:11
While most modern-day business laptops can't read optical discs, the 15-inch Toshiba Tecra A50 provides an optical drive for those who need one. In addition to its legacy media support, this $813 system provides solid Core i5 performance, a comfortable ke...
Good Solid performance, Good battery life, Optical drive...
Bad Dim display, Not MIL-SPEC tested, Plasticky chassis, Poor audio...
Bottom line The Toshiba Tecra A50 is a 15-inch business notebook with solid performance and a good keyboard, but its screen and overall look could be better...
60%
notebookcheck.net
Updated:
2020-08-18 12:50:11
Quiet demeanor. Toshiba has refreshed its affordable Tecra A50 lineup with the thinner and and sleeker A50-C series. Unfortunately, the manufacturer has a long way to go to catch up to the likes of Dell, HP, or Lenovo in the business space...
Good small and quiet system fan, quiet keyboard, ODD bay/optical drive, very minimal performance hit when running on battery power, spill-resistant keyboard, removable battery, dedicated docking port, matte panel...
Bad weak outer lid, very inaccurate colors without calibration, low contrast, display backlight could be brighter, no mSATA or M.2 options, small touchpad, no TrackPoint, no keyboard backlight...
Bottom line The Tecra A50 series is but a shadow of the more expensive and well-regarded Portege series. In order to reach the lower starting prices, Toshiba had to cut a bit too many corners including its weaker lid, poorer display, lack of backlit keyboard, and lac...
79%
Brand Image Product code Product Stock Price from
Dynabook

Dynabook A50-E-1GX Intel® Core™ i3 i3-7020U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Cyan
(show image)
PS595E-2SN00GDU A50-E-1GX 0.00
(excl. VAT)
0 (incl. VAT)