location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault MD1200 disk array 8 TB Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MD1200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1200-5690
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063835690
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerVault MD1200 disk array 8 TB Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey
  • - HDD Storage drives installed 8 TB
  • - Hot-swap drive bays
  • - 600 W
Warranty: 3 Year NBD
Long product name DELL PowerVault MD1200 disk array 8 TB Black, Grey :
The long product name of DELL PowerVault MD1200 disk array 8 TB Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerVault MD1200 - 2x 4TB 3.5" SAS 7200rpm, 12x 3.5", Redundant 600W, 28390g, Black
More>>>
DELL PowerVault MD1200 disk array 8 TB Black, Grey:
The official description of DELL PowerVault MD1200 disk array 8 TB Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile, high-capacity direct-attached storage DAS.
Dell™ PowerVault™ MD1200 direct-attached storage enclosure offers versatility and high-capacity storage for mainstream applications with optimal performance in sequential (streaming) applications.
- Seamless server and primary storage expansion for 6Gb/s SAS environments.
- Supports mainstream and capacity-intensive applications such as email, backup to disk and video streaming.
- Versatility for investment protection and data tiering.

Dell PowerVault MD1200 direct-attached storage DAS offers versatility and high-capacity storage for mainstream applications, with optimal performance in sequential (streaming) applications.

Expansion for Mainstream and Capacity-Intensive Single Server Applications.
Dell PowerVault MD1200 is the second generation of Dell’s low-cost, high-capacity expansion enclosure that improves density, versatility and performance over previous generation to enhance support for mainstream and capacity-intensive applications.

The PowerVault MD1200 offers seamless expansion for Dell PowerEdge servers with the PERC H800 Host-RAID adapter. It also offers drive flexibility when adding capacity or data tiering to any of Dell's primary storage arrays.

Easily Expand Your Server Capacity: The PowerVault MD1200 is engineered to seamlessly expand the capacity of Dell PowerEdge servers. This expansion enclosure can support twelve, 3.5- or 2.5-inch SAS hard-disk drives (HDDs) or solid-state drives (SSDs) in a 2U array and expands up to 8 arrays behind a single PERC H800 Host-RAID adapter.

Versatility and Flexibility to Meet Most Business Needs: The MD1200 is Dell’s most versatile direct-attached storage expansion enclosure. Featuring support for 2.5 inch drives, as well as the ability to mix 2.5-inch and 3.5-inch enclosures behind a single PERC H800 Host-RAID adapter,the PowerVault MD1200 delivers capacity and performance to support most customer deployments.

Support the Business, No Matter the Need
The PowerVault MD1200 supports most mainstream business requirements with added flexibility and versatility to mix 2.5-inch drives in a 3.5-inch enclosure and mix 2.5- and 3.5-inch enclosures behind a single PERC H800 Host-RAID adapter.

This offers customers the ability to support mainstream, capacity-intensive and performance-intensive applications in a single storage solution. This flexibility makes it easy to tier your data by matching your data requirements and drive characteristics to maximize the efficiency of your storage solution.

Support for 2.5-inch and 3.5-inch drives in PowerVault MD1200. Additionally, customers can mix 2.5 inch and 3.5 inch enclosures behind a single PERC H800 Host-RAID adapter.

Mix and Match 7.2K (Nearline), 10,000 and 15,000 RPM SAS Hard Disk Drives (HDDs) with Solid State Drives (SSD). This includes SAS HDDs that support SED (Self-Encrypting Drive) technology.

Keeping Your Data Safe
Access and accuracy of your data is key to the success of any business. The PowerVault MD1200 has been engineered to help maximize your uptime and security of your data.

Redundant Path with I/O Load Balancing: You can rest assured that your data will be available when you need it. Even if a single cable path fails from one port of the PERC H800, you will continue to have access to your data through the second port.

Self-Encrypting Drives (SED): Self-encrypting drives help to ensure that your data is secure with drive-level encryption, so, even if a drive is removed from its storage system or the server in which it is housed, the data on the drive is encrypted and rendered useless to anyone who attempts to access it without the appropriate security authorization. Additionally, SED supports instant secure erase of drives, which permanently removes data when repurposing or decommissioning drives.

Hot-Swappable Drives: With hot-swappable drives, you can remove and replace drives even when your system is operating. No need to shut down, and no need to reboot: New drives are available right away.

Leveraging the PERC H800 RAID Controller
The PowerVault MD1200 leverages the PERC H800 Host-RAID adapter with the latest PCI Express 2.0 interface, offering excellent performance for enterprise.
- The configuration of the PERC H800 Host-RAID adapter helps to increase reliability and fault tolerance by enabling the software to recognize the entire enclosure as a single unit, regardless of how many disks are activated for storage. With the PERC H800, customers can choose the RAID option that supports their application. The PERC H800 supports RAID levels 0, 1, 5, 6, 10, 50 and 60.
- Dell PowerVault MD1200 is engineered to work optimally with Dell PowerEdge servers. Dell OpenManage™ Storage Manager Software can manage both the external and internal storage within the server itself.
- Streamlining storage management through a single, common interface helps reduce resource load on the system, and is easier to navigate for the user as well. The PowerVault MD1200 utilizes the same 2.5-inch and 3.5-inch drives as Dell's PowerEdge servers, and the same power supplies and fans as the PowerVault MD1220, helping to reduce the number of spares required.
- The PowerVault MD1220 is supported behind most PowerEdge servers: See PERC H800 server compatibility matrix for a list of currently supported servers.

Short summary description DELL PowerVault MD1200 disk array 8 TB Black, Grey:
This short summary of the DELL PowerVault MD1200 disk array 8 TB Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault MD1200, 8 TB, HDD, Serial Attached SCSI (SAS), 3.5", 28.4 kg, Black, Grey

Long summary description DELL PowerVault MD1200 disk array 8 TB Black, Grey:
This is an auto-generated long summary of DELL PowerVault MD1200 disk array 8 TB Black, Grey based on the first three specs of the first five spec groups.

DELL PowerVault MD1200. Total installed storage capacity: 8 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5", Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 482 mm, Depth: 594 mm, Height: 87 mm, Weight: 28.4 kg. Product colour: Black, Grey

At a Glance
At a Glance

Dell PowerVault MD1200 direct-attached storage DAS offers versatility and high-capacity storage for mainstream applications, with optimal performance in sequential (streaming) applications.

Support the Business, No Matter the Need
Support the Business, No Matter the Need

The PowerVault MD1200 supports most mainstream business requirements with added flexibility and versatility to mix 2.5-inch drives in a 3.5-inch enclosure and mix 2.5- and 3.5-inch enclosures behind a single PERC H810 Host-RAID adapter.

Keeping Your Data Safe
Keeping Your Data Safe

Access and accuracy of your data is key to the success of any business. The PowerVault MD1200 has been engineered to help maximize your uptime and security of your data.

The story is currently unavailable. Please, contact us.
Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
2
Total installed storage capacity *
8 TB
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
12
Maximum supported storage capacity *
48 TB
Storage drive capacity
4 TB
Storage drive interface
Serial Attached SCSI (SAS)
Storage drive size
3.5"
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-swap drive bays
Yes
HDD speed
7200 RPM
Ports & interfaces
Host ports
4
SAS host port
Yes
Design
Product colour
Black, Grey
LED indicators
Yes
Performance
Dell E-Value Code
PVMD120001
Power
Power supply unit (PSU) capacity
600 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
482 mm
Depth
594 mm
Height
87 mm
Weight
28.4 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
-40 - 65%
Storage temperature (T-T)
8 - 85 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-16 - 3048 m
Non-operating altitude
-16 - 10600 m
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerVault MD1200 disk array 8 TB Black, Grey:
Disclaimer

Actual configuration might differ from illustration