location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV200USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187918 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 200 W Input voltage: 120 V Input frequency: 60 Hz Output voltage: 12 V
  • - Purpose: Universal DC1-to-DC2
  • - Power protection features: Overload
  • - Silver
Warranty: 1-year limited warranty
Long product name Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports :
The long product name of Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports
More>>>
Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports:
The official description of Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PV200USB 200W PowerVerter® Ultra-Compact Car Inverter provides 200 watts of portable power for charging and operating multiple devices in your car, truck, boat or RV. It converts 12V DC power into standard 120V AC power to run a wide variety of electronics, such as smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players and MP3 players, as well as low-power lights, camping accessories, battery rechargers for small battery-operated power tools and mobile office equipment.

The PV200USB features an AC outlet, a 2.1A USB port and a 1.0A USB port. Just plug the DC input jack with convenient 3-foot cord into the 12V cigarette lighter socket in your vehicle, press the On/Off button, and the unit is ready to operate. Easy-to-read LED lets you know the inverter is receiving power from the battery.

To prevent you from running down your car battery, the PV200USB turns off automatically when the input voltage falls to 10V. Likewise, the unit will also shut down if it gets too hot (for instance, because your connected devices exceed 200 watts). A built-in ventilation fan keeps the interior cool during extended use. The durable plastic housing is engineered to withstand the rigors of road trips, campouts, business trips and family vacations. No maintenance is required.

Powers and Charges Up to 3 Devices
- Converts 12V DC battery power to standard 120V AC power
- Runs smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players, MP3 players and other electronics
- Features AC outlet, 2.1A USB port and 1.0A USB port
- Outputs 200 watts (continuous); 400 watts (peak)

Easy to Use
- DC jack plugs into the cigarette lighter socket in your car, truck, boat or RV
- Flexible 3-foot cord allows devices to run in the back seat
- LED indicates the unit is receiving power from the battery

Premium Construction
- Durable plastic housing built to withstand rigors of travel
- Built-in ventilation fan keeps the interior cool during extended use
- Automatic low-voltage shutoff prevents deep vehicle battery discharge at 10V
- No maintenance required

Short summary description Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports:
This short summary of the Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports, Universal, Auto, 120 V, 60 Hz, 200 W, 12 V

Long summary description Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports:
This is an auto-generated long summary of Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports based on the first three specs of the first five spec groups.

Tripp Lite 200W PowerVerter Ultra-Compact Car Inverter with Outlet and 2 USB Charging Ports. Purpose: Universal, Power supply type: Auto, Input voltage: 120 V. AC outlets quantity: 1 AC outlet(s). Product colour: Silver, Housing material: Plastic. Sustainability certificates: RoHS. Cable length: 3 m, Width: 106 mm, Depth: 151.4 mm

Features
Purpose *
Universal
Power supply type *
Auto
Power current type
DC1-to-DC2
Input voltage *
120 V
Input frequency *
60 Hz
Output power *
200 W
Output voltage *
12 V
Output current
2.1 A
Output power capacity
12 kVA
Adjustable output voltage
No
USB ports quantity
2
Power protection features
Overload
Country of origin
China
Performance
USB version
2.0
AC outlets quantity
1 AC outlet(s)
Design
Product colour *
Silver
Housing material
Plastic
On/off switch
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Cable length
3 m
Width
106 mm
Depth
151.4 mm
Height
60 mm
Weight
420 g
Packaging data
Package width
145 mm
Package depth
65 mm
Package height
175 mm
Package weight
500 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
220 mm
Master (outer) case length
370 mm
Master (outer) case height
305 mm
Master (outer) case gross weight
6.45 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187915
Country Distributor
United States 2 distributor(s)