location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BackUPS ES 350, IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BF350-IT
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.35 kVA 225 W
  • - Sealed Lead Acid (VRLA)
  • - Charcoal
Long product name APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W :
The long product name of APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BackUPS ES 350 IT, 350VA/225W, Input 230V/Output 230V
More>>>
APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W:
The official description of APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most popular desktop UPS in the world!
The Back-UPS ES offers affordable battery backup and surge protection for home computers. With enough power outlets to protect your entire system, built-in phone/fax/modem line (DSL compatible) protection and easy-to-install safe system shutdown software all make this power protection solution the best value for home and home office computers.

Short summary description APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W:
This short summary of the APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC BackUPS ES 350, IT, 0.35 kVA, 225 W, 300 J, Sealed Lead Acid (VRLA), 2.9 min, 10.6 min

Long summary description APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W:
This is an auto-generated long summary of APC BackUPS ES 350, IT uninterruptible power supply (UPS) 0.35 kVA 225 W based on the first three specs of the first five spec groups.

APC BackUPS ES 350, IT. Output power capacity: 0.35 kVA, Output power: 225 W, Surge energy rating: 300 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 2.9 min, Typical backup time at half load: 10.6 min. Product colour: Charcoal, Cable length: 1.83 m. Weight: 3.09 kg, Package weight: 3.77 kg. Interface: USB, Output connections: 2x BS 1363 (Surge Protection) 3x BS 1363 (Battery Backup), Dimensions (WxDxH): 453 x 110 x 81 mm

Features
Output power capacity *
0.35 kVA
Output power *
225 W
Surge energy rating
300 J
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
2.9 min
Typical backup time at half load
10.6 min
Replacement battery cartridge
RBC29
Design
Cable length
1.83 m
Product colour *
Charcoal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
3.09 kg
Package weight
3.77 kg
Other features
I/O ports
1x USB
Interface
USB
Output connections
2x BS 1363 (Surge Protection) 3x BS 1363 (Battery Backup)
Dimensions (WxDxH)
453 x 110 x 81 mm
Nominal output voltage
230 V
Filtering description
5% IEEE/UL 1449
Nominal input voltage
230 V
Package dimensions (WxDxH)
562 x 141 x 102 mm
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Center 420 uninterruptible power supply (UPS) 0.42 kVA 250 W
(show image)
66872 Protection Center 420 0.00
(excl. VAT)
0 (incl. VAT)