location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DVB-T USB Stick

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVB-T USB Stick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25451
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom DVB-T USB Stick :
The long product name of Freecom DVB-T USB Stick. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVB-T USB Stick - Free Digital TV on your PC/Notebook
More>>>
Freecom DVB-T USB Stick:
The official description of Freecom DVB-T USB Stick as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World’s smallest digital entertainment center!
The Freecom DVB-T USB Stick brings you into the Digital World of TV Programs, without monthly subscription! You can now receive and watch FREE Digital TV Signals directly on your computer screen. The DVB-T TV standard sends Digital Signals (TV and RADIO) FREE to AIR. With the Freecom DVB-T USB Stick, you can decode,watch and record Digital
TV and Radio on your notebook or desktop. The Freecom DVB-T USB Stick frees you from television network programming schedules and allows you to easily record television on your PC so you can watch shows when you want to. Then you can burn them to disc and watch episodes of your
favorite show over and over again. You will be amazed how such a small stick allows you to access free digital TV and radio signals including teletext where ever you are. Turn your notebook or desktop into a digital entertainment center and live the digital life. Keep it Simple!

Key features:
- Listen to FREE TO AIR Digital Radio in your office, car, anywhere.
- Record Digital TV shows with the Electronic Program Guide (EPG).
- Fully resizable TV, up to full screen.
- Auto channel scan and name recognition.
- Detachable DVB-T antenna for the best transmission.
- Time shift allow you to continue from where you pause a live show.
- Installs in seconds without opening your notebook or desktop PC.
- Burn recorded video to CD/DVD.
- USB compliant,works simultaneously with any other USB device.
- Small dimension 28 x 86 x 15 mm.
- Compatible with Windows XP.
- No AC adapter is needed, the DVB-T stick is USB buspowered.
- All Freecom devices meet the highest industry standards.
- Unlimited free helpdesk support.

Short summary description Freecom DVB-T USB Stick:
This short summary of the Freecom DVB-T USB Stick data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DVB-T USB Stick, USB, QPSK, 25 g, 256 MB, 1024 MB, Pentium III 800 Mhz

Long summary description Freecom DVB-T USB Stick:
This is an auto-generated long summary of Freecom DVB-T USB Stick based on the first three specs of the first five spec groups.

Freecom DVB-T USB Stick. Interface type: USB. Modulation: QPSK. Weight: 25 g. Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium III 800 Mhz. Certification: UL, CS A, CE

TV tuner
Internal *
No
Ports & interfaces
Interface type *
USB
Features
Modulation
QPSK
Weight & dimensions
Weight
25 g
System requirements
Minimum RAM
256 MB
Minimum storage drive space
1024 MB
Minimum processor
Pentium III 800 Mhz
Certificates
Certification
UL, CS A, CE
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
8 - 80%
Other features
Dimensions (WxDxH)
86 x 28 x 15 mm
Antenna type
External
I/O ports
1x Antenna USB 2.0
Minimum system requirements
CD-ROM drive DirectX 9.0
Compatible operating systems
Microsoft Windows XP SP1
Package dimensions (WxDxH)
210 x 240 x 35 mm
Products per pallet
400 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:36:44
Uk has collected 5 expert reviews for Freecom DVB-T USB Stick and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10 02:36:41
Just after last months TV tuner Labs, we received two new devices. Both are tiny - just larger than a USB memory drive - and plug neatly into any USB2 port. These devices are ideal for use with notebooks, either at home or on the road. The Freecom...
80%
itreviews.com
Updated:
2011-08-10 02:36:42
freeview digital tv and digital radio via a USB stick: So you want Freeview, the 35+ channel digital TV service well all have to switch to by 2012. You can either buy yourself a 40 set-top box to plonk on top of your TV, or this...
0%
dvhardware.net
Updated:
2011-08-10 02:36:38
Digitisation of the UK television infrastructure will see the end of the analogue service by 2012. The terrestrial services are being replace by Digital Video Broadcasting - Terrestrial (DVB-T), this is the European standard for the terrestrial transmi...
80%
v3.co.uk
Updated:
2011-08-10 02:36:40
This TV tuner has good features at a reasonable price...
60%
Brand Image Product code Product Stock Price from
Freecom DVB-T Scart receiver Freecom DVB-T Scart receiver
(show image)
28353 DVB-T Scart receiver 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)