location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-50 DVD+/-RW 8x DL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25219
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0
  • - Internal
  • - LightScribe
Warranty: 2 years
Long product name Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal :
The long product name of Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-50 DVD+/-RW 8x DL LightScribe
More>>>
Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal:
The official description of Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Super small external DVD+/-RW drive, barely larger than a DVD and it
fits easily in your pocket!
- Support LightScribe disk labeling.
- Upgrade your notebook or desktop PC with this small designed and
silent FS-50.
- Whether it is for professional use or home use you can always save,
share and exchange your data files,watch movies or even burn your
favourite movies on CDs and DVDs, no matter where you are!
- Due to the patented TWIN USB 2.0 cable there is no need to use an
additional AC adapter.
- USB compliant,works simultaneously with any other USB device.
- Can also be operated on PCs with just 1 USB port when using an AC
adapter or integrated rechargeable battery.
- Installs in seconds without opening your notebook or desktop PC.
- Connects and disconnects without restarting!
- Compatible with Windows ’98/ME/2000 and XP
- Supports CD-Text, multi read capable.
- All Freecom devices meet the highest industry standards.
- Unlimited free helpdesk support.

Short summary description Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal:
This short summary of the Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FS -50 DVD+/-RW 8x DL, UL, CSA, TÜV, CE, USB 2.0, 60000 h, 24x, 10x, 24x

Long summary description Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal:
This is an auto-generated long summary of Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal based on the first three specs of the first five spec groups.

Freecom FS -50 DVD+/-RW 8x DL. Certification: UL, CSA, TÜV, CE. Interface: USB 2.0, Mean time between failures (MTBF): 60000 h. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. DVD drive average random access time: 100 ms, Access time: 95 ms

Design
Internal *
Yes
Certification
UL, CSA, TÜV, CE
Performance
Interface *
USB 2.0
LightScribe
Yes
Mean time between failures (MTBF)
60000 h
Writing speed
DVD write speed
8x
DVD rewrite speed
4x
CD write speed *
24x
CD rewrite speed
10x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
DVD drive average random access time
100 ms
Access time
95 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
600 g
Other features
Package dimensions (WxDxH)
245 x 225 x 110 mm
DVD-RW speed
4x
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
Write methods
Sequential, Random, Incremental, Disc-at-once, Restricted overwrite, Track-at-once, Session-at-once, Packet
Dimensions (WxDxH)
144 x 140 x 17 mm
Minimum RAM
128 MB
Minimum processor
Pentium III 700 MHz
Minimum storage drive space
0.400 GB
Double Layer DVD write speed
2.4x
Compatible operating systems
Windows 98/ME/2000/XP
Number of optical discs
1 discs
Logistics data
Products per pallet
200 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:08:04
Uk has collected 2 expert reviews for Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 09:07:59
Freecom’s FS-50 is an external DVD writer specifically designed for mobile use. The Freecom FS-50 runs off the mains, USB or a rechargeable battery, so you can read and burn discs on the move. An optional AC power supply is used to charge the FS-50...
Bottom line The battery-powered Freecom FS-50 is small and light enough to take with you on your travels, but performance is compromised when writing at higher speeds. Paul Monckton Lowest online price: £N/A...
70%
Brand Image Product code Product Stock Price from
Freecom FS -5 CD-RW/DVD Combo optical disc drive Freecom FS -5 CD-RW/DVD Combo optical disc drive
(show image)
22842 FS-5 CD-RW/DVD Combo 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)