location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2415H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AEVQ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162968714
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:28:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6 ms 250 cd/m² 1000:1
  • - 18 W
Warranty: 3 Years
Long product name DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver :
The long product name of DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" (1920 x 1080), 6ms, 1000:1, LED, 250 cd/m2, 178°/178°, 16.7m, 2 x 3W, VGA, HDMI, 3.5mm, 3.2kg
More>>>
DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
The official description of DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A breathtaking audio and video experience
Expand your home computing experience with engaging multimedia and entertainment features. Crystal-clear visuals. Amped-up audio, seamless widescreen viewing on a virtually borderless monitor are great for any home environment.

More realism. More fun:
178° / 178° ultra-wide viewing angle on a clear 23.8” Full HD 1920x1080 screen.
Break down borders:
Create a seamless multi-monitor display at home with an ultra-thin 6.05mm bezel width.
Consistent, accurate color:
View your media sharp and clear with an 85% color gamut3 for optimal visual richness
Sounds like a winner:
Enjoy crisp, rich audio from your monitor with dual 3W speakers. Plus, with HDMI (MHL) ports, you can listen to music streamed right from your smartphone or tablet.
Convenient controls:
Easily access options for power, brightness, contrast and customizable preset modes.

Flexible viewing and connectivity options.
Seamlessly connect to your handheld devices and maximize your viewing comfort with a wide array of options.

Plug in to what you love:
Stream audio and video from your tablet or smartphone, or display content on your larger monitor screen, with the HDMI (MHL) port. Plus, conveniently charge your handheld device at the same time.
Mount up:
Detach the panel from the stand and mount it on the wall with a VESA-compatible 100mm x 100mm wall mount kit (equipment sold separately) or attach the panel to the optional Dell Single Monitor Arm for a clutter-free desk top.
Go full-tilt:
Easily customize to your preferred viewing angle by tilting 5° forward or 21° backward.

Reliable, energy-efficient performance.
Down with downtime:
Enjoy peace of mind by getting a replacement monitor the next business day with a 3-Year Limited Hardware Warranty and Advanced Exchange Service.

Built for the Earth. Made for you:
Crafted from environmentally preferable materials like 25% post-consumer recycled materials in its chassis, BFR/PVC-free laminates in its circuit boards, and arsenic-free glass and a mercury-free LED panel.

More power. Less energy:
Meets the latest ENERGY STAR, EPEAT Gold and TCO-Certified Displays standards. Plus, conserve energy with eco-friendly features like Power Nap.

Must-have monitor accessories
Your Dell S2415H Monitor is just the start. Look for these great monitor essentials when finalizing your purchase.

Dell Single Monitor Arm – MSA14
Easily mount and adjust your VESA compatible Dell monitor for comfortable viewing while saving desk space.

Dell Wireless Keyboard and Mouse – KM714
Delivers high-quality, wireless performance in a modern design that allows for a clutter-free desktop experience.

Dell Dual Monitor Stand – MDS14
Optimize your desktop and secure two monitors on a single stand. Tilt, swivel or adjust the height for improved viewing comfort.

Peace of mind comes standard.
Enjoy worry-free ownership with 3-Year Limited Hardware Warranty and receive a replacement monitor the next business day with Advanced Exchange Service.

Short summary description DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S Series S2415H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black, Silver

Long summary description DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

DELL S Series S2415H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Silver

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Display surface
Gloss
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Viewable size diagonal
60.5 cm
3D
No
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Feet colour
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Audio input
Yes
Headphone connectivity
3.5 mm
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Tilt adjustment
Yes
Ergonomics
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (max)
36 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
16.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.7 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
539.2 mm
Depth (with stand)
180 mm
Height (with stand)
404.6 mm
Width (without stand)
539.2 mm
Depth (without stand)
45.5 mm
Height (without stand)
321.1 mm
Weight (without stand)
3.24 kg
Packaging data
Package weight
6.83 kg
Packaging content
Cables included
AC, HDMI
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
CECP, TCO, RoHS
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-21 01:15:59
Uk has collected 3 expert reviews for DELL S Series S2415H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
monitornerds.com
Updated:
2017-09-28 01:31:01
AmazonLet's take a look at one of the best IPS gaming monitors you can get for under $200, the Dell S2415H. You guessed it, a 23.8-inch monitor from Dell. Let us start off by getting the specs out of the way. It is an AH-IPS Panel with a re...
76%
pcmonitors.info
Updated:
2017-09-28 01:31:01
Preference for matte or glossy monitors is a very individual thing, indeed each have distinct advantages and disadvantages. There is a recent trend for higher end models towards much lighter matte screen surfaces, so called ‘semi-glossy' ones which provid...
Good Pleasing colour performance, particularly in the ‘Multimedia' preset. Strong clarity and vibrancy thanks partly to the glossy screen surface and an excellent variety and consistency of colours thanks to the AH-IPS panel, Strong static contrast and a good...
Bad Gamma wasn't quite as close to the desirable 2.2 curve as it could be and the glossy screen surface means room lighting must be considered more carefully than with matte surfaces, IPS glow is present as with most IPS and related panels, The 60Hz refresh r...
Bottom line The Dell S2415H offers a refreshing change from the slew of monitors with matte screens that are now rather ubiquitous. With its super-slim bezels and fairly minimalistic appearance, the design has taken a leaf out of the popular U2414H's book. But the ‘e...
85%
Country Distributor
Deutschland 1 distributor(s)