location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEL-2460 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
  • - MAC address table: 8192 entries Switching capacity: 48 Gbit/s
  • - Rack mounting
Long product name LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo :
The long product name of LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24x 10/100/1000Base-T RJ-45, 2 x 100/1000Base-X SFP, 8192 MAC, 9000 Jumbo, QoS
More>>>
LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo:
The official description of LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GEL-2460 is a 24-Port, layer 2 wire-speed, intelligent managed gigabit switch. It offers 24 x 10/100/1000M auto-negotiation ports with 2 SFP combo ports. All RJ-45 ports support auto MDI/MDI-X. The GEL-2460 provides non-blocking wire-speed performance on all ports, making it ideal for use at the core of large networks, in data centres and areas of high traffic volume such as internet cafes and libraries. The switch operates in both port speed and duplex mode, featuring auto-negotiation to enhance operability. The device also supports Jumbo frame, configurable to a maximum frame size of 1518-9600 bytes, as well as store-and-forward switching and SNMP, along with a host of other features.

- IEEE 802.1d/w Spanning Tree Protocol (STP) and port mirroring
- 24 Gigabit Ethernet ports and 2 Gigabit SFP slots
- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
- IEEE 802.3ad LACP for auto port aggregation
- Supports Command Line Interface (in RS-232 Console)
- Web-based and SNMP Management

Short summary description LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo:
This short summary of the LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo:
This is an auto-generated long summary of LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo based on the first three specs of the first five spec groups.

LevelOne 24-Port L2 Managed Gigabit Ethernet Switch, 2 Ports SFP/RJ45 Combo. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8192 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Console port
RS-232
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Active link detection
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Virtual LAN features
Tagged VLAN, Port-based VLAN
Data transmission
Switching capacity *
48 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
4 MB
Security
DHCP features
DHCP client
MAC address filtering
Yes
Static port security
Yes
Security
Loop protection
Yes
BPDU filtering/protection
Yes
Auto-edge port
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Product colour
Black
Reset button
Yes
LED indicators
Activity, Link, Power
Performance
Internal memory
23 MB
Firmware upgradeable
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
40 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
230 mm
Depth
44 mm
Height
440 mm
Weight
2.98 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Packaging data
Mounting brackets included
Yes
Package type
Box
Resource CD
Yes
Package width
336 mm
Package depth
88 mm
Package height
528 mm
Package weight
3.75 kg
Certificates
Certification
FCC Part 15 Class A, CE, RoHS
Logistics data
Country of origin
China
Brand Image Product code Product Stock Price from
LevelOne 5-Port Fast Ethernet PoE PD Switch LevelOne 5-Port Fast Ethernet PoE PD Switch
(show image)
FSW-0512 5-Port Fast Ethernet PoE PD Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km LevelOne 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km
(show image)
IFE-0502 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)