LevelOne logo

LevelOne 20-Port L2 Managed Gigabit Ethernet Switch, 12 Ports SFP+ 10-Gigabit

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58108
Info modified on:
21 Oct 2022, 10:14:32
Long product name LevelOne 20-Port L2 Managed Gigabit Ethernet Switch, 12 Ports SFP+ 10-Gigabit:

8 x RJ-45, 12 x SFP, DHCP, QoS, 256 Gbps, 32K MAC, 3900 g

LevelOne 20-Port L2 Managed Gigabit Ethernet Switch, 12 Ports SFP+ 10-Gigabit:

The GTL-2060 from LevelOne is a high-performance layer 2 managed gigabit Ethernet switch. Offering eight 10/100/1000 Mbps ports and twelve fixed 10 Gbps SFP ports,
GTL-2060 comes with rich software features allowing compatibility with most applications.
The switch acts as an aggregation point within a network, connected to the core switch. With a capacity of 256 Gbps and a packet-forwarding rate of 185 mpps, the high-performance switch is designed for high volume environments such as data centres, government facilities, large enterprise and internet cafes.

Key Features
- 8 Gigabit Ethernet ports and 12 10-Gigabit SFP+ slots
- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
- IEEE 802.3ad LACP for auto port aggregation
- RS-232 console, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management

Short summary description LevelOne 20-Port L2 Managed Gigabit Ethernet Switch, 12 Ports SFP+ 10-Gigabit:

LevelOne 20-Port L2 Managed Gigabit Ethernet Switch, 12 Ports SFP+ 10-Gigabit, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description LevelOne 20-Port L2 Managed Gigabit Ethernet Switch, 12 Ports SFP+ 10-Gigabit:

LevelOne 20-Port L2 Managed Gigabit Ethernet Switch, 12 Ports SFP+ 10-Gigabit. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 32768 entries, Switching capacity: 256 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE...

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.