Epson logo

Epson SureColor SC-P9000V

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130358
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Epson SureColor SC-P9000V:
  • - UltraChrome HDX pigment inks: Delivers the most accurate colours on the market<sup>1</sup>with 99% of Pantone<sup>®2</sup>
  • - Epson TFP PrecisionCore printhead: Ensure consistent results and high-quality, reliable output
  • - High-capacity ink cartridges: Longer print runs between cartridge replacements
  • - Save money: High-capacity ink cartridges for longer print runs; low power consumption
  • - Easy to use: Clear LCD control panel and optional 320Gb hard disk
Warranty:
12 months On-site service
Long product name Epson SureColor SC-P9000V:

SureColor SC-P9000V

Epson SureColor SC-P9000V:

Create the most accurate colours on the market1
Featuring an UltraChrome HDX ten-colour pigment ink-set with Violet ink instead of Light Light Black, the SC-P9000V enables the production of 99% of Pantone®-certified2 colours to ensure highly accurate results. Proving particularly beneficial to applications within the high-end proofing and packaging market, the printer can create even the most difficult spot colours.

Reliable and efficient
Utilising an Epson TFP PrecisionCore printhead and automated nozzle-check function, users can be sure they will deliver the highest quality output. Consistent colour reproduction is guaranteed, time after time and without the need for expensive add ons, thanks to an Epson Colour Calibration utility and optional Spectroproofer powered by X-Rite for fast, accurate colour measurement.

Easy to use and cost-effective
Every aspect of the printer has been designed to maximise ease of use and reliability. Media changing is fast and simple with a clear LCD control panel and menu, while a choice of 350ml and 700ml individual cartridges enables longer print runs between cartridge replacements. With an optional 320Gb hard disk, users can free up their computer and store multiple jobs onto the printer ready for output.

Short summary description Epson SureColor SC-P9000V:

Epson SureColor SC-P9000V, Inkjet, 2880 x 1440 DPI, ESC/P-R, Light black, Photo black, Matte black, Cyan, Light Cyan, Vivid magenta, Vivid light magenta,..., 700 ml, PrecisionCore TFP

Long summary description Epson SureColor SC-P9000V:

Epson SureColor SC-P9000V. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Thick paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Display: LCD, Display diagonal: 6.81 cm (2.68"). Power consumption (PowerSave): 19 W, Power consumption (standby): 2 W, Power consumption (typical): 75 W

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson SureColor SC-P9000V C11CE40301A1:
(1) – The SC-P9000V has 99% Pantone reproduction, making it the most accurate when compared to other large-format inkjet printer and proofers with 10 or fewer colours, in the market June 2015.
2 - PANTONE® is the property of Pantone LLC. 99% coverage of PANTONE FORMULA GUIDE solid coated palette based on Epson Proofing Paper White Semimatte printed with Epson printer driver at 2880x1440dpi. PANTONE coverage may vary when printed with a third-party RIP.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.