location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P6000 STD Spectro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-P6000 STD Spectro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE41301A2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946606682
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-P6000 STD Spectro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UltraChrome HD pigment inks: Delivers highly-accurate colours with 93% of Pantone®1
  • - Epson TFP PrecisionCore printhead: Ensure consistent results and high-quality, reliable output
  • - Superior lightfastness: Prints on Premium Glossy Photo Paper can last up to 60 years2
  • - High-capacity ink cartridges: Longer print runs between cartridge replacements
  • - Easy to use: Clear LCD control panel and optional 320Gb hard disk
Warranty: 12 months On-site service
Long product name Epson SureColor SC-P6000 STD Spectro :
The long product name of Epson SureColor SC-P6000 STD Spectro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-P6000 STD Spectro
More>>>
Epson SureColor SC-P6000 STD Spectro:
The official description of Epson SureColor SC-P6000 STD Spectro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide colour gamut
Featuring an UltraChrome HD eight-colour pigment ink-set, the SC-P6000 STD Spectro delivers 93% of Pantone®-certified1 colours to create superior-quality, highly-accurate results with bright, vivid colours. For stunning prints, an Advanced Black and White Mode helps produce high density, deep, rich blacks and ultra-smooth tones.

Reliable and efficient
Utilising an Epson TFP PrecisionCore printhead and automated nozzle-check function, users can be sure they will deliver consistent results and the highest quality output. Consistent colour reproduction is guaranteed, time after time and without the need for expensive add ons, thanks to an Epson Colour Calibration utility and Spectroproofer³ powered by X-Rite for fast, accurate colour measurement.

Easy to use and cost-effective
Every aspect of the printer has been designed to maximise ease of use and reliability. Media changing is fast and simple with a clear LCD control panel and menu, while a choice of 350ml and 700ml individual cartridges enables longer print runs between cartridge replacements. With an optional 320Gb hard disk, users can free up their computer and store multiple jobs onto the printer ready for output.

Long-lasting results
Thanks to a superior lightfastness, prints will continue to look their best long after they are created. In fact, prints on Premium Glossy Photo Paper can last a minimum of 60 years2.

Short summary description Epson SureColor SC-P6000 STD Spectro:
This short summary of the Epson SureColor SC-P6000 STD Spectro data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P6000 STD Spectro, Inkjet, 2880 x 1440 DPI, ESC/P-R, Cyan, Light black, Light Cyan, Light light black, Matte black, Photo black, Vivid light magenta,..., PrecisionCore TFP, A1 (594 x 841 mm)

Long summary description Epson SureColor SC-P6000 STD Spectro:
This is an auto-generated long summary of Epson SureColor SC-P6000 STD Spectro based on the first three specs of the first five spec groups.

Epson SureColor SC-P6000 STD Spectro. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B2, B3, B4. USB connector: USB Type-A. Product colour: Black, Grey, Display: LCD, Display diagonal: 6.81 cm (2.68"). Power consumption (PowerSave): 19 W, Power consumption (standby): 2 W, Power consumption (typical): 65 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Page description languages *
ESC/P-R
Printing colours *
Cyan, Light black, Light Cyan, Light light black, Matte black, Photo black, Vivid light magenta, Vivid magenta, Yellow
Print head
PrecisionCore TFP
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B2, B3, B4
Cut sheets *
Yes
Media thickness
0.08 - 1.5 mm
Roll top margin
3 mm
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display diagonal
6.81 cm (2.68")
Internal memory
1024 MB
Performance
Sound pressure level (printing)
47 dB
Country of origin
China
Power
Power consumption (PowerSave)
19 W
Power consumption (standby)
2 W
Power consumption (typical)
65 W
Power consumption (off)
0.5 W
Weight & dimensions
Width
1365 mm
Depth
667 mm
Height
1218 mm
Weight
140 kg
Packaging data
Package width
800 mm
Package depth
1490 mm
Package height
1407 mm
Package weight
150 kg
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Italia 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer Epson SureColor SC-P6000 STD Spectro:
Disclaimer

(1) - PANTONE® is the property of Pantone LLC. 93% coverage of PANTONE FORMULA GUIDE solid coated palette based on Epson Proofing Paper White Semimatte printed with Epson printer driver at 2880x1440dpi. PANTONE coverage may vary when printed with a third-party RIP.
2 - Figure is an estimate based on the standard for the measurement of JEITA CP‐3901A:
• Glossy paper (A4 size)
• Temperature 23°C
• Humidity 50%
3. To operate, SpectroProofer requires additional third-party software, which is not included.