location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-551 C/M/Y/BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6508B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574631011
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:50:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Yellow, Magenta
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Brand compatibility: Canon
  • - 4 pc(s)
Long product name Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta :
The long product name of Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-551 C/M/Y/BK photo value multi-pack with security ship
More>>>
Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta:
The official description of Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To get vibrant, long-lasting prints of the highest quality, use Canon original consumables in your printers or all-in-ones. Canon consumables have been developed hand-in-hand with our sophisticated print heads to prevent smudging and clogging. Using original consumables gives you great prints and keeps your device in good shape.

Short summary description Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta:
This short summary of the Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-551 C/M/Y/BK, Standard Yield, Black, Cyan, Yellow, Magenta, Pigment-based ink, Pigment-based ink, 4 pc(s), Multi pack

Long summary description Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta:
This is an auto-generated long summary of Canon CLI-551 C/M/Y/BK ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Yellow, Magenta based on the first three specs of the first five spec groups.

Canon CLI-551 C/M/Y/BK. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Yellow, Magenta, Quantity per pack: 4 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon Pixma iP7250/iP8750, Pixma MX925, Pixma MG5440/MG5450/MG5550/MG6350/MG6450/MG5650/MG6650/MG7150/MG7550
Quantity per pack *
4 pc(s)
Type *
Original
Features
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Yellow, Magenta
Brand compatibility *
Canon
Supply type *
Multi pack
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)