location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Philips Hairclipper Series 9000 HC9450/13 Cordless hair clippers with 3 accessories
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC9450/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103715870
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:09:32
The date of the most recent change of this product data-sheet in Icecat.
Philips HC9450/13 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Memory Function
  • - Powerful cordless use
  • - DualCut Technology
  • - Titanium blades
  • - 2-year worldwide guarantee
  • - Motorised Combs
  • - Auto Turbo
  • - Digital Swipe interface
  • - 400 lock-in length settings
  • - 3 adjustable hair combs
Warranty: 2-year worldwide guarantee
Long product name Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories :
The long product name of Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hairclipper 9000, Li-Ion, 0.5-42mm, 41mm
More>>>
Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories:
The official description of Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HAIRCLIPPER Series 9000 gives you total precision and control of your haircut. With Digital Swipe, Motorised Combs, Memory function and a high-performance cutting element, it's the only clipper that consistently delivers the results you expect.
Ultimate precision and control
- Digital Swipe interface
- Easy to select and lock in 400 length settings: 0.5 to 42 mm
- Adjustable hair combs for the best clipping results

Performance
- Self-sharpening titanium blades for extra durability
- Motorised Combs for easy length selection
- Auto Turbo to boost cutting speed
- Double-sharpened cutting element cuts twice as fast
- 2-year guarantee

Easy to use
- Remembers 3 cutting length settings per comb
- 120 minutes of cordless use after a 1-hour charge.

Short summary description Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories:
This short summary of the Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories, Black, 0.5 mm, 4.2 cm, 4.1 cm, Titanium, Auto Turbo

Long summary description Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories:
This is an auto-generated long summary of Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories based on the first three specs of the first five spec groups.

Philips HAIRCLIPPER Series 9000 HC9450/13 Cordless hair clippers with 3 accessories. Product colour: Black, Minimum hair length: 0.5 mm, Maximum hair length: 4.2 cm. Power source: AC/Battery, Operating time: 120 min, Charging time: 1 h. Size of steps: 0.1 mm

Remembers your preferred settings
Remembers your preferred settings

The smart hair clipper that saves you time, not only does it remember your last cutting length, it can memorise your 3 preferred settings. Just select and hold the memory button.

Extra sharp blades for an extra sharp result
Extra sharp blades for an extra sharp result

Get a perfect yet protective trim with self-sharpening titanium-coated steel blades created for long-lasting performance, time after time.

Electric hair clippers that are consistent, every time
Electric hair clippers that are consistent, every time

Lock-in your preferred length setting to 0.1 mm accuracy and keep it there with a motorised length setting system designed for precision.

Digital Swipe interface
Digital Swipe interface

The Digital Swipe interface gives you precise feedback on the selected length. Use the touch screen to easily swipe through more than 400 length settings. Quickly browse through lengths or slowly go through each small step of 0.1 mm.

Up to 120 minutes of cordless use
Up to 120 minutes of cordless use

Don't get tangled up in your cordless hair clippers – a 1 hour charge provides up to 120 minutes of powerful clipping time. Or keep it plugged in for uninterrupted trimming.

Effortlessly adapts to thick hair
Effortlessly adapts to thick hair

The Auto Turbo feature automatically adapts to thicker hair, giving a little boost of extra power for an effortless cutting motion.

Double-sharpened cutting element cuts twice as fast*
Double-sharpened cutting element cuts twice as fast*

Power through any hair type with our advanced DualCut Technology, which combines a double-sharpened cutting element with low-friction engineering. The innovative cutting element is designed to cut hair twice as fast as regular Philips clippers, with the added confidence of a robust steel guard for ultimate durability.

Adjusts to different length settings
Adjusts to different length settings

Use the Digital Swipe to lock-in the exact length you want. There are more than 400 to choose from in 0.1 mm increments, or remove the comb for a close 0.5 mm trim.

Cut hair to your length
Cut hair to your length

Experience precision clipping with 3 adjustable hair combs. Lock-in more than 400 hair lengths between 1 mm and 42 mm, or use the clipper without a comb for a close 0.5 mm trim.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2-year warranty, never need to be oiled and are compatible with any voltage worldwide.

Performance
Product colour *
Black
Number of length steps *
400
Minimum hair length
0.5 mm
Maximum hair length
4.2 cm
Cutter width
4.1 cm
Suitable for entire body *
No
Self-sharpening blade
Yes
Blade material
Titanium
Motor type
Auto Turbo
Power
Power source *
AC/Battery
Operating time *
120 min
Power
Rechargeable *
Yes
Charging time
1 h
Battery technology
Lithium-Ion (Li-Ion)
Other features
Maintenance-free
No
Oil-free maintenance
Yes
Size of steps
0.1 mm
Technical details
Corded and cordless use
Corded, cordless
Number of attachments/combs
3
Memory function
Yes
Length selection
Digital Swipe, Motorised Combs