Long product name Cisco MEM-X45-512MB-E= memory module 0.5 GB 1 x 0.5 GB DRAM
:
Catalyst 4500 512MB to 1 GB SDRAM Upgrade for Supervisor Engine 6-E
The long product name of Cisco MEM-X45-512MB-E= memory module 0.5 GB 1 x 0.5 GB DRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Catalyst 4500 512MB to 1 GB SDRAM Upgrade for Supervisor Engine 6-E
More>>>
Short summary description Cisco MEM-X45-512MB-E= memory module 0.5 GB 1 x 0.5 GB DRAM:
This short summary of the Cisco MEM-X45-512MB-E= memory module 0.5 GB 1 x 0.5 GB DRAM data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco MEM-X45-512MB-E=, 0.5 GB, 1 x 0.5 GB, DRAM
Long summary description Cisco MEM-X45-512MB-E= memory module 0.5 GB 1 x 0.5 GB DRAM:
This is an auto-generated long summary of Cisco MEM-X45-512MB-E= memory module 0.5 GB 1 x 0.5 GB DRAM based on the first three specs of the first five spec groups.
Cisco MEM-X45-512MB-E=. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM