location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DV81H8100HW tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DV81H8100HW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV81H8100HW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086180627
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 13:53:17
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DV81H8100HW tumble dryer Freestanding Front-load 8 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg White
  • - Heat pump
  • - LED Built-in display
  • - Delayed start timer Remaining time indication
  • - Energy efficiency class: A++
  • - 1100 W 235 kWh 65 dB
More>>>
Short summary description Samsung DV81H8100HW tumble dryer Freestanding Front-load 8 kg A++ White:
This short summary of the Samsung DV81H8100HW tumble dryer Freestanding Front-load 8 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DV81H8100HW, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV81H8100HW tumble dryer Freestanding Front-load 8 kg A++ White:
This is an auto-generated long summary of Samsung DV81H8100HW tumble dryer Freestanding Front-load 8 kg A++ White based on the first three specs of the first five spec groups.

Samsung DV81H8100HW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying class: B, Drying programs: Wool, Sport, Quick. Energy efficiency class: A++, Energy consumption: 1.98 kWh, Annual energy consumption: 235 kWh. Depth: 645 mm, Width: 598 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product colour *
White
Door hinge
Right
Control type *
Rotary, Touch
Built-in display *
Yes
Display type
LED
Drum material
Stainless steel
Performance
Rated capacity *
8 kg
Drying class *
B
Drying programs *
Wool, Sport, Quick
Cycle time *
170 min
Noise level *
65 dB
Number of drying levels
3
Ergonomics
Delayed start timer *
Yes
Ergonomics
Drum interior light
Yes
Remaining time indication
Yes
Child lock
Yes
Filter cleaning indicator
Yes
Water tank full indicator
Yes
Power
Energy efficiency class *
A++
Connected load
1100 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Energy consumption *
1.98 kWh
Annual energy consumption *
235 kWh
Heat source *
Electric
Weight & dimensions
Width
598 mm
Depth *
645 mm
Height
850 mm
Weight
52 kg
Brand Image Product code Product Stock Price from
Samsung DV81K6010CW tumble dryer Freestanding Front-load 8 kg A++ White Samsung DV81K6010CW tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
DV81K6010CW DV81K6010CW 0.00
(excl. VAT)
0 (incl. VAT)