location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GH24NSD1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH24NSD1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087491067 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop DVD Super Multi DL Serial ATA
  • - Internal Tray Mounting: Vertical/Horizontal
  • - CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM
  • - Black
Long product name LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black :
The long product name of LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal, DVD/CD, SATA, 650 g
More>>>
LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black:
The official description of LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Store & Manage with Security & Ease
Count on high performance and reliability with LG DVD burners and drives, designed to secure your data with the speed and power you expect from LG

24X writing speed
Instantly enhance any system and enjoy a higher level of disc writing excellence at a max speed of 24X. This increased speed lets you burn more discs in less time, therefore allowing you to enjoy greater time management and overall efficiency.

Silent Play
As a disc is being read, Silent Play Technology automatically controls the disc read speed for optimal noise reduction.

M-DISC™ Support
M-DISC creates long lasting records by using a patented rock-like recording surface instead
of organic dye to etch your records.

Jamless Play
A damaged disc can cause interruptions during movie playback. Jamless Play Technology allows for the disc to continuously run smoothly as it jumps over scratched, damaged and smudged areas of the disc.

Short summary description LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black:
This short summary of the LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GH24NSD1, Black, Tray, Vertical/Horizontal, Desktop, DVD Super Multi DL, Serial ATA

Long summary description LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black:
This is an auto-generated long summary of LG GH24NSD1 optical disc drive Internal DVD Super Multi DL Black based on the first three specs of the first five spec groups.

LG GH24NSD1. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD-R write speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms, DVD-RAM access time: 270 ms

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Mounting
Vertical/Horizontal
Performance
Purpose *
Desktop
Optical drive type *
DVD Super Multi DL
Interface *
Serial ATA
Disc types supported
CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM
Drive device, buffer size
0.75 MB
Writing speed
CD write speed *
48x
CD-R write speed
48x
CD-RW write speed
24x
DVD+R write speed *
24x
DVD-R write speed
24x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
48x
CD-R read speed
48x
CD-RW read speed
48x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
13x
DVD-RAM read speed
5x
DVD-ROM read speed
16x
Reading speed
DVD+R Double Layer read speed
12x
DVD+RW read speed
13x
Access time
DVD drive average random access time
145 ms
CD-ROM drive average random access time
125 ms
DVD-RAM access time
270 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Packet writing
Yes
Sequential writing
Yes
Random write
Yes
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Width
146 mm
Depth
165 mm
Height
41.3 mm
Weight
650 g
Packaging content
Quantity per pack
1 pc(s)
Bundled software
Power2Go
Other features
Size (imperial)
13.3 cm (5.25")
Logistics data
Harmonized System (HS) code
84717030
Brand Image Product code Product Stock Price from
Dynabook

Dynabook USB 3.0 Portable SuperMulti Drive
(show image)
PA5221E-2DV2 USB 3.0 Portable SuperMulti Drive 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba PA5221E-1DV2 optical disc drive DVD Super Multi DL Grey, Metallic
(show image)
PA5221E-1DV2 PA5221E-1DV2 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba PA3834E-1DV2 optical disc drive DVD±R/RW Black
(show image)
PA3834E-1DV2 PA3834E-1DV2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
New Zealand 1 distributor(s)