Swann logo

Swann DVR8-4100 video surveillance kit Wired 8 channels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14823
Info modified on:
04 Nov 2024, 11:03:31
Long product name Swann DVR8-4100 video surveillance kit Wired 8 channels:

8 Channels, 1TB HDD, BNC, 800 TV, 59°, NTSC, PAL, VGA, HDMI

Short summary description Swann DVR8-4100 video surveillance kit Wired 8 channels:

Swann DVR8-4100, Wired, Bullet, BNC, Indoor/outdoor, 18 m, Aluminium

Long summary description Swann DVR8-4100 video surveillance kit Wired 8 channels:

Swann DVR8-4100. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Camera interface: BNC. Channels quantity: 8 channels, Storage media type: HDD, Total storage capacity: 1 TB. Camera width: 5.3 cm, Camera depth: 9.6 cm, Camera height: 8.5 cm. Cables included: BNC, HDMI, UTP

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.