location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC KVM PS/2 7.6 m KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM PS/2 7.6 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5258 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304231431 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC KVM PS/2 7.6 m KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.6 m
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Long product name APC KVM PS/2 7.6 m KVM cable Black :
The long product name of APC KVM PS/2 7.6 m KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC KVM PS/2 Cable - 25 ft (7.6 m)
More>>>
APC KVM PS/2 7.6 m KVM cable Black:
The official description of APC KVM PS/2 7.6 m KVM cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC’s 8- and 16-port RackMount KVM switches fit on the desktop or mount in 1U of rack space. Daisy-chain compatible units and manage up to 512 servers through one keyboard, monitor, and mouse. The KVM Switches support multiple platforms (PS/2, USB, or SUN), use slimmer cables for better cable management, are firmware upgradeable, and allow servers to be connected and disconnected without powering down the KVM. LEDs on the front of all units display which channels are active. Use hotkeys or the on-screen display to switch easily among connected servers. Reduce hardware costs, save space, reduce heat generation, and lower power consumption using APC RackMount KVMs

Short summary description APC KVM PS/2 7.6 m KVM cable Black:
This short summary of the APC KVM PS/2 7.6 m KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC KVM PS/2 7.6 m, 7.6 m, PS/2, PS/2, VGA, Black, VGA

Long summary description APC KVM PS/2 7.6 m KVM cable Black:
This is an auto-generated long summary of APC KVM PS/2 7.6 m KVM cable Black based on the first three specs of the first five spec groups.

APC KVM PS/2 7.6 m. Cable length: 7.6 m, Keyboard port type: PS/2, Mouse port type: PS/2. Weight: 140 g

Technical details
Compliance certificates
RoHS
Performance
Product colour
Black
Cable length *
7.6 m
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Video port type *
VGA
Console port
VGA
Connector gender
Male/Male
Packaging data
Weight
140 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
APC KVM SUN Cable 13W3 - 25 ft (7.6 m) KVM cable Black 7.62 m APC KVM SUN Cable 13W3 - 25 ft (7.6 m) KVM cable Black 7.62 m
(show image)
AP5259 KVM SUN Cable 13W3 - 25 ft (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)