Samsung logo

Samsung SyncMaster 930BF computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
393131
Info modified on:
22 Aug 2022, 16:27:06
Short summary description Samsung SyncMaster 930BF computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung SyncMaster 930BF, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 4 ms

Long summary description Samsung SyncMaster 930BF computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung SyncMaster 930BF. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 4 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.