location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW921
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JDR77.15E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755058011 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 14:06:14
The date of the most recent change of this product data-sheet in Icecat.
BenQ 9H.JDR77.15E user manual (19.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BenQ 9H.JDR77.15E user manual (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
S Series brochure (15.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Standard throw projector Silver, White
  • - LCD 5000 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800) 16:10
  • - Screen size compatibility: 1524 - 6096 mm (60 - 240") Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 490 W
Long product name BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White :
The long product name of BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 5000 Lumens, 1280 x 800, 1.6x Zoom, 2 x VGA, Composite, S-Video, 2 x HDMI, RJ-45, USB A, RS-232, DC 12V Trigger, 2 x IR Receiver, 4.9kg
More>>>
BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White:
The official description of BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breathtaking Clarity and Brightness in Business Projection

Combining precise picture quality, stunning brightness, absolute reliability and flexible operation for professional users and installers. Sleekly styled in a streamlined brushed-metallic design, the SW921's jet-engine inspired central lens pumps out intense high brightness for lights-on presentations in large, well-lit conference rooms.

Key features:

- High brightness 5,000ANSI Lumens
- Big Zoom 1.6X
- Easy installation and control
- Vertical Lens Shift

Short summary description BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White:
This short summary of the BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ SW921, 5000 ANSI lumens, LCD, WXGA (1280x800), 16:10, 1524 - 6096 mm (60 - 240"), 1.073 billion colours

Long summary description BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White:
This is an auto-generated long summary of BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White based on the first three specs of the first five spec groups.

BenQ SW921. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 15.78 - 25.12 mm, Aperture range (F-F): 2.45 - 3.07, Zoom ratio: 1.6:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1600 x 1200 (UXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, USB connector type: USB Type-A

Projector
Screen size compatibility *
1524 - 6096 mm (60 - 240")
Projector brightness *
5000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
370 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
15.78 - 25.12 mm
Aperture range (F-F)
2.45 - 3.07
Zoom ratio
1.6:1
Throw ratio
1.12 - 1.8:1
Vertical lens shift range
-2.5 - 2.5%
Offset
105%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1600 x 1200 (UXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
USB connector type
USB Type-A
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
33 dB
Preset modes
3D, Bright, Custom, Presentation, sRGB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Korean, Norwegian, Polish, Portuguese, Romanian
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
TV tuner integrated
No
Design
Market positioning *
Business
Product type *
Standard throw projector
Product colour *
Silver, White
Placement
Desktop
LED indicators
Yes
Power
Power source *
AC
Power consumption (typical) *
490 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
411.4 mm
Depth
267.5 mm
Height
118.4 mm
Weight *
4.9 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:33:16
Uk has collected 1 expert review for BenQ SW921 data projector Standard throw projector 5000 ANSI lumens LCD WXGA (1280x800) 3D Silver, White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2016-11-15 00:33:16
Boasting a 5,000-lumen rating, the BenQ SW921 ($1,549) delivers a bright enough image for a midsize to large room at a low price for its class. It also offers a 1.6x zoom lens, for significant flexibility in how far you can place it from the screen for an...
Good 5,000-lumen rating is suitably bright for a midsize to large room, WXGA (1,280-by-800) resolution, Near-excellent quality for data images, 1,6x zoom, Only minor hints of rainbow artifacts for static data images...
Bad Some colors in data images are a little dark in every preset mode...
Bottom line The BenQ SW921 projector can throw a suitably sized, bright image for a medium to large room, with a native WXGA resolution and near-excellent quality for data images...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)