Apple logo

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 16 GB Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65284
Info modified on:
27 Feb 2024, 14:04:15
Long product name Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 16 GB Silver:

11.938 cm (4.7 ") , 1334 x 750, 3D Touch, A9 + M9, 16GB, Touch ID, 802.11ac, Bluetooth, NFC, 12MP + 5MP, iOS 9

Short summary description Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 16 GB Silver:

Apple iPhone 6s, 11.9 cm (4.7"), 1334 x 750 pixels, 16 GB, 12 MP, iOS 10, Silver

Long summary description Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 16 GB Silver:

Apple iPhone 6s. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product colour: Silver. Weight: 143 g

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.