icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Apple logo

Apple iPad mini 4 7.9in Wi-Fi + Cellular 128GB - Gold

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13054
Info modified on:
07 May 2024, 15:30:21
Long product name Apple iPad mini 4 7.9in Wi-Fi + Cellular 128GB - Gold:

iPad mini 4, Wi-Fi + Cellular, 7.9", 2048 x 1536, A8 + M8, 128GB, Bluetooth, Touch ID, 8MP + 1.2MP, iOS 9

Short summary description Apple iPad mini 4 7.9in Wi-Fi + Cellular 128GB - Gold:

Apple iPad mini 4 7.9in Wi-Fi + Cellular 128GB - Gold, 20.1 cm (7.9"), 2048 x 1536 pixels, 128 GB, iOS, 304 g, Gold

Long summary description Apple iPad mini 4 7.9in Wi-Fi + Cellular 128GB - Gold:

Apple iPad mini 4 7.9in Wi-Fi + Cellular 128GB - Gold. Display diagonal: 20.1 cm (7.9"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor family: Apple, Processor model: A8. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 304 g. Operating system installed: iOS. Product colour: Gold

Specs
Recommended products
Distributors
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.