location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 6s Plus Leather Case - Saddle Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 6s Plus Leather Case - Saddle Brown
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKXC2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462507929 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2021 14:52:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 6s Plus Leather Case - Saddle Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Apple
  • - Microfibre, Leather
  • - Brown
Long product name Apple iPhone 6s Plus Leather Case - Saddle Brown :
The long product name of Apple iPhone 6s Plus Leather Case - Saddle Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 6s Plus Leather Case - Saddle Brown
More>>>
Short summary description Apple iPhone 6s Plus Leather Case - Saddle Brown:
This short summary of the Apple iPhone 6s Plus Leather Case - Saddle Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 6s Plus Leather Case - Saddle Brown, Cover, Apple, iPhone 6s Plus iPhone 6 Plus, 14 cm (5.5"), Brown

Long summary description Apple iPhone 6s Plus Leather Case - Saddle Brown:
This is an auto-generated long summary of Apple iPhone 6s Plus Leather Case - Saddle Brown based on the first three specs of the first five spec groups.

Apple iPhone 6s Plus Leather Case - Saddle Brown. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6s Plus iPhone 6 Plus, Maximum screen size: 14 cm (5.5"), Product colour: Brown

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 07:42:07
Uk has collected 1 expert review for Apple iPhone 6s Plus Leather Case - Saddle Brown but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-01-01 07:42:07
If you'd rather be able to see more of the iPhone 6 Plus or iPhone 6s Plus' original design, but still want tough protection for your phone, we like the Case-Mate Tough Naked. The design may be minimal, but the protection is not. A rubber bumper protects...
0%
Brand Image Product code Product Stock Price from
Apple

Apple MKXG2BZ/A mobile phone case 14 cm (5.5") Cover Red
(show image)
MKXG2BZ/A MKXG2BZ/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MKXG2ZM/A mobile phone case Cover Red
(show image)
MKXG2ZM/A MKXG2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Leather Case - Rose Grey
(show image)
MKXE2ZM/A iPhone 6s Plus Leather Case - Rose Grey 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Leather Case - Midnight Blue
(show image)
MKXD2ZM/A iPhone 6s Plus Leather Case - Midnight Blue 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Leather Case - Brown
(show image)
MKX92ZM/A iPhone 6s Plus Leather Case - Brown 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus Leather Case - Black
(show image)
MKXF2ZM/A iPhone 6s Plus Leather Case - Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)