Apple logo

Apple iPhone Lightning Dock - Space Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93846
Info modified on:
07 Nov 2023, 13:47:15
Long product name Apple iPhone Lightning Dock - Space Grey:

iPhone Lightning Dock - Space Grey

Short summary description Apple iPhone Lightning Dock - Space Grey:

Apple iPhone Lightning Dock - Space Grey, Apple, iPhone 5 iPhone 5c iPhone 5s iPhone 6 iPhone 6 Plus iPhone 6s iPhone 6s Plus iPod touch 5th Gen..., Apple Lightning, Grey, Metallic

Long summary description Apple iPhone Lightning Dock - Space Grey:

Apple iPhone Lightning Dock - Space Grey. Basic device type: MP3 player / Smartphone, Brand compatibility: Apple, Compatibility: iPhone 5 iPhone 5c iPhone 5s iPhone 6 iPhone 6 Plus iPhone 6s iPhone 6s Plus iPod touch 5th Gen.... Docking connector type: Apple Lightning. Product colour: Grey, Metallic

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.