location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS RT Cable ext f Ext BattPack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS RT Cable ext f Ext BattPack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381709876 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 11:08:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart UPS RT Cable ext f Ext BattPack :
The long product name of APC Smart UPS RT Cable ext f Ext BattPack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS RT 15ft Extension Cable for 192VDC External Battery Packs
More>>>
APC Smart UPS RT Cable ext f Ext BattPack:
The official description of APC Smart UPS RT Cable ext f Ext BattPack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Quick Plug-in Connections

Short summary description APC Smart UPS RT Cable ext f Ext BattPack:
This short summary of the APC Smart UPS RT Cable ext f Ext BattPack data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart UPS RT Cable ext f Ext BattPack, 3.18 kg, 192VDC, 591 x 470 x 108 mm

Long summary description APC Smart UPS RT Cable ext f Ext BattPack:
This is an auto-generated long summary of APC Smart UPS RT Cable ext f Ext BattPack based on the first three specs of the first five spec groups.

APC Smart UPS RT Cable ext f Ext BattPack. Weight: 3.18 kg. Output connections: 192VDC, Dimensions (WxDxH): 591 x 470 x 108 mm

Weight & dimensions
Weight
3.18 kg
Logistics data
Harmonized System (HS) code
84733080
Other features
Output connections
192VDC
Dimensions (WxDxH)
591 x 470 x 108 mm
Brand Image Product code Product Stock Price from
Addison

Addison AC Power extension cable. 1.8 m
(show image)
309190 AC Power extension cable. 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Power Y Splitter - 15.2cm 0.152 m
(show image)
F2N503N Power Y Splitter - 15.2cm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)