location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Care
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVC1119M/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC1119M/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185613413
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Screens/Plastics Equipment cleansing spray & dry cloth 40 ml
  • - Material: Microfibre
  • - Green
Long product name Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml :
The long product name of Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40 ml, Scented Screen Cleaner
More>>>
Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml:
The official description of Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scented Screen Cleaner
with mint aroma
Use this safe and effective cleaning solution with its special microfiber cloth to remove dust, dirt and fingerprints from your portable devices' screens.

Stay clean, stay fresh
- Clean your devices with a fresh scent of mint

Enrich your lifestyle
- Stylish and elegant design for you to carry along
- Enjoy a clean screen wherever and whenever you want

Enjoy a spotless screen
- Streak-free cleaning fluid
- Antistatic formula to repel dust
- Lint-free microfiber cloth cleans safely and thoroughly

Environmentally friendly
- Safe and effective eco-friendly formula

Short summary description Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml:
This short summary of the Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Care SVC1119M/10, Equipment cleansing spray & dry cloth, Screens/Plastics, 40 ml, Microfibre, Green, 67 g

Long summary description Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml:
This is an auto-generated long summary of Philips Care SVC1119M/10 equipment cleansing kit Screens/Plastics Equipment cleansing spray & dry cloth 40 ml based on the first three specs of the first five spec groups.

Philips Care SVC1119M/10. Product type: Equipment cleansing spray & dry cloth, Proper use: Screens/Plastics, Volume: 40 ml. Weight: 67 g. Number of products included: 1 pc(s). Package width: 41 mm, Package depth: 37 mm, Package height: 117 mm. Height (cm) inner carton: 9.5 cm, Height (cm) outer carton: 22.2 cm, Length (cm) inner carton: 7.8 cm