location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ThermoProtect Ionic Hairdryer HP8233/03

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThermoProtect Ionic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hairdryer HP8233/03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8233/03
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103619649 show
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 07:04:09
The date of the most recent change of this product data-sheet in Icecat.
Philips HP8233/03 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips ThermoProtect Ionic Hairdryer HP8233/03
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2200 W
  • - ThermoProtect setting
  • - with massaging volume diffuser
  • - Ionic Care
Warranty: 2-year guarantee
Long product name Philips ThermoProtect Ionic Hairdryer HP8233/03 :
The long product name of Philips ThermoProtect Ionic Hairdryer HP8233/03. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2200W, ThermoProtect, Ionic Care, DC Motor, 1.8 m
More>>>
Philips ThermoProtect Ionic Hairdryer HP8233/03:
The official description of Philips ThermoProtect Ionic Hairdryer HP8233/03 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

rotect your hair while enjoying fast drying results. This hair dryer has multiple speed and temperature settings. Features include ThermoProtect for fast drying at a constant caring temperature, Ionic Care and TurboBoost.

ThermoProtect temperature setting
The ThermoProtect temperature provides the optimal drying temperature and gives additional protection from overheating the hair. With the same powerful airflow, you will get the best results, whilst being kind to your hair.

Professional 2200 W for perfect salon results
This 2200 W professional hairdryer creates a powerful airflow. The resulting combination of power and speed makes drying and styling your hair quicker and easier.

Ionic conditioning for shiny, frizz-free hair
Give your hair instant care with ionic conditioning. Charged negative ions eliminate static, condition your hair and smooth the hair cuticles to intensify hair's shine and glossiness. The result is smooth and frizz-free hair with beautiful shine.

Six flexible speed and temperature settings for full control
The speed and heat required can be easily adjusted to create the perfect style. Six different settings ensure full control for precise and tailored styling.

Ultra slim 11 mm styling nozzle for precision styling
The ultra-thin styling nozzle concentrates the flow of hair through the 11-mm nozzle for precision styling on specific areas. Great for touch-ups or to set your style.

Turbo boost for extra-fast drying
The turbo boost button increases the airflow, to dry your hair even more quickly.

Maximises volume and boosts curls while gently massaging scalp
The asymmetric massaging diffuser has a unique asymmetric design that is contoured to the head, making it easier and more intuitive to use. The diffuser spreads the flow of air across the hair, drying hair more healthily, boosting volume and reducing frizz, while the addition of massage helps stimulate the scalp and improve hair vitality. For best results, hold close to the crown and root area and let the diffuser's massaging textured pins encourage volume, add bounce and shape curls.

More Care with ceramic elements, providing far-infrared heat
The ceramic element issues far-infrared heat, which has a gentle warmth that helps dry your hair from within and protects it from overdrying, without compromising on speed and effectiveness.

Cool Shot sets your style
A must-have professional function for hair stylers. The Cool Shot button provides an intense burst of cold air. It is used after styling to finish and set the style.

1.8 m power cord
Convenient to use thanks to the 1.8-m power cord length.

Easy storage hook for convenient storage
The rubberised hook is located at the base of the handle and provides another storage option, particularly convenient for use in the home or when staying at a hotel.

Elegant, feminine design emphasising performance and quality
This hairdryer embodies a modern, sophisticated approach to design. Soft, fluid contours and elongated proportions subtly communicate femininity, while precision detailing and high-quality materials and finishes are evidence of the product's superior performance.

Removable air flow filter makes cleaning quick and easy
The removable air flow filter of your hairdryer is easy to maintain. Simply click off to clean. Doing this regularly will prevent build-up of dust and hair that can affect drying performance.

Eco passport - Our environmental product specifications overview
Philips cares about the environment and society at large, and strongly supports eco-design of products.

Short summary description Philips ThermoProtect Ionic Hairdryer HP8233/03:
This short summary of the Philips ThermoProtect Ionic Hairdryer HP8233/03 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ThermoProtect Ionic Hairdryer HP8233/03, DC, Black, Purple, Polycarbonate (PC), Hanging loop, 1.8 m, 2200 W

Long summary description Philips ThermoProtect Ionic Hairdryer HP8233/03:
This is an auto-generated long summary of Philips ThermoProtect Ionic Hairdryer HP8233/03 based on the first three specs of the first five spec groups.

Philips ThermoProtect Ionic Hairdryer HP8233/03. Motor type: DC. Product colour: Black, Purple, Housing material: Polycarbonate (PC), Hanging type: Hanging loop. Power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 220 mm, Depth: 100 mm, Height: 310 mm. Diffuser type: Cup diffuser

Performance
Number of speeds *
6
Number of heating levels *
6
Ceramic heating system
Yes
Motor type
DC
Turbo
Yes
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Black, Purple
Housing material
Polycarbonate (PC)
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
No
Cord length
1.8 m
Power
Power *
2200 W
AC input voltage
220-240 V
Power
AC input frequency
50 - 60 Hz
Dual voltage
No
Power consumption (typical)
2200 W
Weight & dimensions
Width
220 mm
Depth
100 mm
Height
310 mm
Weight
600 g
A-box weight
6.3 kg
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
Yes
Diffuser type
Cup diffuser
Travel pouch
No
Attachments quantity
2
Logistics data
F-box weight
1 kg
Brand Image Product code Product Stock Price from
Philips ThermoProtect Ionic Hairdryer HP8233/00 Philips ThermoProtect Ionic Hairdryer HP8233/00
(show image)
HP8233/00 Hairdryer HP8233/00
Philips ThermoProtect Ionic Hairdryer HP8232/00 Philips ThermoProtect Ionic Hairdryer HP8232/00
(show image)
HP8232/00 Hairdryer HP8232/00