Nobo logo

Nobo T-Cards A110 Dark Green (100)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Nobo
Product views:
20163
Info modified on:
21 Oct 2022, 10:14:32
Long product name Nobo T-Cards A110 Dark Green (100):

T-Cards A110 Dark Green (100)

Short summary description Nobo T-Cards A110 Dark Green (100):

Nobo T-Cards A110 Dark Green (100), Green, Green, Green, Green, Green, Green, 124 mm, 21 mm, 181 mm

Long summary description Nobo T-Cards A110 Dark Green (100):

Nobo T-Cards A110 Dark Green (100). Product colour: Green, Green, Green, Green, Green, Green. Package width: 124 mm, Package depth: 21 mm, Package height: 181 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.