location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8600 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65PUS8601/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65PUS8601/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863001820
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 700 cd/m² PMR (Perfect Motion Rate) 1800 Hz
  • - DVB-C, DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 118 W
Long product name Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m² :
The long product name of Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", 3840 x 2160, 700 cd/m², 1800Hz PMR, RMS 50W, 4 x HDMI, SCART, 3 x USB, 220-240V, VESA 200x200mm, 16Gb, Android 5.1 Lollipop
More>>>
Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m²:
The official description of Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sound never looked so good. The 8600 series with 4 sided Ambilight, stylish detachable speakers and dark chrome details takes interior design to the next level. Ultra HD and Bright Pro restore images from any source to unrivaled crispness.

European craftmanship
- Detachable Speakers: customize how your sound looks
- Ambilight changes the way you look at TV forever

Award winning performance
- 4K Ultra HD: resolution like you’ve never seen it before
- BrightPro boosts whites and brights to the extreme
- Digital Noise Reduction optimizes images from any source
- Perfect Pixel Ultra HD: the ultimate in UHD Picture Quality

Exhilarating. Limitless. Powered by Android
- Android and Hex Core for the ultimate Ultra HD experience
- Google Play store and Philips app gallery: look beyond TV
- Swipe, type, talk and more—truly Smart interaction

See how beautiful sound can be
- Be seduced by 50W of sound delivered by 18 speakers
- Hear every detail with DTS Premium Sound

Short summary description Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m²:
This short summary of the Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8600 series 65PUS8601/60, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m²:
This is an auto-generated long summary of Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m² based on the first three specs of the first five spec groups.

Philips 8600 series 65PUS8601/60. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1800 Hz, Display brightness: 700 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom
Display brightness *
700 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 1800 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
164 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.1 Lollipop
Video on Demand (VOD) support
Yes
Video apps
Netflix, YouTube
Music apps
Spotify
Lifestyle apps
Google Apps
Audio
RMS rated power *
50 W
Audio decoders
DTS Studio Sound
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Subtitles function
Yes
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, JPS, MPO, PNG, PNS
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Backlight dimming technology
Local Dimming
Processor cores
6
USB recording
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Audio (L/R) in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, USB
Power
Power consumption (typical) *
118 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1551 mm
Depth (with stand)
270 mm
Height (with stand)
892 mm
Weight (with stand)
27 kg
Width (without stand)
1447 mm
Depth (without stand)
17 mm
Height (without stand)
834 mm
Weight (without stand)
25 kg
Packaging data
Quick start guide
Yes
Package width
1575 mm
Package depth
250 mm
Package height
1011 mm
Package weight
34.6 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
Light sensor
Yes
3D
No
Batteries included
Yes
Interactive TV
Yes
Built-in speaker(s)
Yes
Annual energy consumption
164 kWh
User memory
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:40:45
Uk has collected 7 expert reviews for Philips 8600 series 65PUS8601/60 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 700 cd/m² and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
hdtvtest.co.uk
Updated:
2016-11-14 22:40:45
The Philips 8601 looks very classy aesthetically, what with its super-slim black bezel and an illuminated logo hanging out from the bottom of the screen. The PUS8601 sits on two chrome feet which are not only affixed at both ends of the panel, but also an...
Bottom line The Philips 65PUS8601/12 has got us really excited about the potential of the company's upcoming 2016 TV models, even though the absence of local dimming and readily available HDR support prevented the display from squeezing into the top tier of 4K Ultra...
0%
whathifi.com
Updated:
2016-11-14 22:40:45
It is the clearest compromise of modern television, but is it possible to create a set svelte enough to contend with the market's current chic, without forfeiting a decent sound? With its 8601 range, Philips believes itself to be in possession of the ans...
Good Good detail and strong contrast, Customisable sound, HDR update to come...
Bad Lacks subtle colour and black detail, Menus are difficult to use...
Bottom line Philips has put together a mightily attractive package for your £2500, with an outstanding picture and intuitive sound system.It falls just shy of its class-leading rival in terms of colour subtlety and black detail, and ease of use is still an issue, but...
80%
trustedreviews.com
Updated:
2016-11-14 22:40:45
Philips' new Ambilux technology might have hogged the IFA headlines , but the Dutch brand also had another innovative – and potentially affordable – TV series up its sleeve in the shape of the PUS8601s. As soon as I saw the 65-inch 65PUS8601 version (a 55...
0%
Brand Image Product code Product Stock Price from
Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12 Philips 8600 series 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12
(show image)
55PUS8601/12 4K UHD Razor Slim TV powered by Android™ 55PUS8601/12