Case Logic logo

Case Logic 14" Laptop Sleeve

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67339
Info modified on:
01 Jun 2022, 15:50:33
Warranty:
25 Years
Long product name Case Logic 14" Laptop Sleeve:

14" Laptop Sleeve

Case Logic 14" Laptop Sleeve:

This subtly detailed, traditional sleeve provides a streamlined option that fits within anyone’s comfort zone. The wrap construction cradles your laptop in substantial foam padding, and thoughtful details add hints of sophisticated styling. Slide this sleek sleeve easily into your briefcase, backpack, tote or other bag.

- Form-fitting sleeve ensures a precise fit for your laptop with up to a 14 inch screen
- A seamless wrap of Impact Foam™ padding provides top to bottom protection
- Woven webbing along each side adds subtle texture to the clean design
- Slimline case protects your device on its own or in your favorite bag

Short summary description Case Logic 14" Laptop Sleeve:

Case Logic 14" Laptop Sleeve, Sleeve case, 35.8 cm (14.1"), 190 g

Long summary description Case Logic 14" Laptop Sleeve:

Case Logic 14" Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 35.8 cm (14.1"). Weight: 190 g. Surface coloration: Monochromatic

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.