location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG5751
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0557C085 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
  • - USB port Wi-Fi
  • - 6.3 kg
Long product name Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3in1, 4800x1200 dpi, A4, LCD, WLAN, USB, 43dB, 100-240V, 50-60Hz, 6.3kg, White
More>>>
Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon PIXMA MG5700 Series
Designed for those who want hassle-free printing, copying and scanning, using wireless devices around the home

Hassle-free printing and scanning with smart devices and the cloud. Have fun creating beautiful images and documents with this versatile, user-friendly, 5-ink All-In-One.

Benefits
- Capture your precious moments in high quality prints
- Connect easily to your smartphone or tablet
- Print from and scan to popular cloud services
- Print more pages for your money with XL ink options
- Colour display for easy use and navigation

Easily connect, print, scan and copy at home using this affordable, high quality 5-ink All-In-One
Easily connect, print, copy and scan at home using this affordable Wi-Fi All-In-One. Photos will be packed with high levels of detail, deeper blacks and more vivid reds - thanks to 5 single inks, Canon’s FINE technology and 4,800dpi print resolution. ISO ESAT speeds of 12.6 ipm mono and 9.0 ipm colour deliver a beautiful 10 x15 cm borderless print in around 41 seconds

Quickly and effortlessly print and scan from smart devices with the Canon PRINT app and Wi-Fi Direct®
Simply download the Canon PRINT app and you can effortlessly print and scan using your smartphone or tablet, and directly access cloud services. There’s no need for a wireless router, internet connection or password with Wi-Fi Direct® mode, which creates an ad hoc wireless network

Experience the creative freedom of cloud printing and scanning with enhanced PIXMA Cloud Link
With enhanced PIXMA Cloud Link you can print photos in seconds from Instagram Facebook and Flickr and print documents from popular cloud services, such as GoogleDrive, OneDrive and Access to SlideShare*. Easily upload scanned documents and photos to GoogleDrive, OneDrive and newly added OneNote**

Only change the colour that runs out with individual ink tanks; save using optional XL inks and auto 2-sided printing
Enjoy minimum waste and maximum savings. You only need to change the colour that runs out thanks to individual ink tanks. Plus you can print more pages for your money using optional XL inks and save on paper with auto 2-sided printing.

Control, view and connect with ease using the large, crystal clear, 6.2 cm colour display
Control, view and connect with ease. The large 6.2 cm colour display makes everything crystal clear, whether you’re selecting functions, previewing images or using cloud services. Plus there’s no waiting around to start printing thanks to Auto Power On.

Short summary description Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG5751, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG5751 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG5751. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
12.6 ipm
Print speed (ISO/IEC 24734) colour
9 ipm
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Paper input type
Paper tray
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper, T-shirt Transfer
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
6 3/4, 10, DL
Photo paper sizes
10x15, 13x18, 20x25
Photo paper sizes (imperial)
10x15"
Borderless printing media sizes
10x15, 13x18, 20x25, A4, Legal, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
Performance
Card reader integrated
No
Sound pressure level (printing)
43 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (copying)
12 W
Power consumption (standby)
1.5 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
455 mm
Depth
369 mm
Height
148 mm
Weight
6.3 kg
Packaging content
Drivers included
Yes
Other features
PictBridge
Yes