location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Wireless LAN Adapter - ELPAP10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless LAN Adapter - ELPAP10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H731P01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552668
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 433973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2022 14:04:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Wireless LAN Adapter - ELPAP10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Wi-Fi adapter
  • - Brand compatibility: Epson
  • - Wired
  • - Host interface: USB
  • - White
Long product name Epson Wireless LAN Adapter - ELPAP10 :
The long product name of Epson Wireless LAN Adapter - ELPAP10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless LAN Adapter - ELPAP10
More>>>
Epson Wireless LAN Adapter - ELPAP10:
The official description of Epson Wireless LAN Adapter - ELPAP10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When used with Epson EasyMP Network Monitor and Network Projection software, users can remotely access and control projectors and display content over a wireless network.

• Compliant with IEEE 802.11 b/g/n standards
• Uses USB type A connector
• Compatible with PC or Mac
• Able to transmit audio
• Replacement to ELPAP07

Short summary description Epson Wireless LAN Adapter - ELPAP10:
This short summary of the Epson Wireless LAN Adapter - ELPAP10 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Wireless LAN Adapter - ELPAP10, USB Wi-Fi adapter, Epson, White, EB-1970W, EB-1975W, EB-1985WU, EB-520, EB-525W, EB-530, EB-535W, EB-536Wi, EB-S04, EB-S31, EB-U04,..., Wired, USB

Long summary description Epson Wireless LAN Adapter - ELPAP10:
This is an auto-generated long summary of Epson Wireless LAN Adapter - ELPAP10 based on the first three specs of the first five spec groups.

Epson Wireless LAN Adapter - ELPAP10. Product type: USB Wi-Fi adapter, Brand compatibility: Epson, Product colour: White. Connectivity technology: Wired, Host interface: USB, USB connector type: USB Type-A. Package width: 37 mm, Package depth: 182 mm, Package height: 114 mm. Products per pallet: 1200 pc(s), Quantity per pack: 1 pc(s), Pallet gross length: 120 cm

Features
Product type *
USB Wi-Fi adapter
Brand compatibility *
Epson
Product colour
White
Compatibility
EB-1970W, EB-1975W, EB-1985WU, EB-520, EB-525W, EB-530, EB-535W, EB-536Wi, EB-S04, EB-S31, EB-U04, EB-W04, EB-W31, EB-X31, Epson EB-1761W, Epson EB-1771W, Epson EB-1776W, Epson EB-1945W, Epson EB-1965
Ports & interfaces
Connectivity technology
Wired
Host interface
USB
USB connector type
USB Type-A
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Weight & dimensions
Package width
37 mm
Package depth
182 mm
Package height
114 mm
Weight & dimensions
Package weight
0.13 g
Technical details
Country of origin
Philippines
Logistics data
Products per pallet
1200 pc(s)
Quantity per pack
1 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
23 cm
Products per pallet layer
120 pc(s)
Products per pallet layer (UK)
150 pc(s)
Products per pallet (UK)
1500 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
23 cm
Harmonized System (HS) code
85299097
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 5 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)