location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-463U NAS Rack (1U) Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-463U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-463U-4G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511127867
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TS-463U NAS Rack (1U) Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Rack (1U) Black
  • - QNAP Turbo System 4.2
  • - Number of storage drives supported: 4 HDD & SSD
  • - 2 GHz
  • - 4 DDR3L Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 250 W
Long product name QNAP TS-463U NAS Rack (1U) Ethernet LAN Black :
The long product name of QNAP TS-463U NAS Rack (1U) Ethernet LAN Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quad-core 64-bit AMD 2.0GHz, 512MB (DOM), 4GB DDR3L (4GB x 1), 4 x 2.5/3.5" SATA 6Gb/s, 3Gb/s, 4 x Gigabit LAN, 1 x SFP+, 3 x USB 2.3, 2 x USB 3.0, LED, 2 x 40mm, 12V DC, 1U, 44 (H) x 439 (W) x 499 (D) mm
More>>>
QNAP TS-463U NAS Rack (1U) Ethernet LAN Black:
The official description of QNAP TS-463U NAS Rack (1U) Ethernet LAN Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TS-463U is a powerful network storage system powered by a high-performance AMD quad-core processor. It uniquely provides 10GbE at a budget price to maximize ROI, and doubles the encrypted file transfer performance with the AES-NI hardware-accelerated encryption engine to over 800 MB/s. Powered by the QTS operating system, the TS-463U provides versatile all-in-one server functionalities as well as unique features including Virtualization Station, which allows users to run VMs on the same device. The TS-463U is designed for small and medium-sized businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.
- 10GbE-ready, highly-efficient storage solution for HD video editing and sharing
- Hardware-accelerated encryption engine for efficient cryptographic performance exceeding 800 MB/s
- Run multiple Windows®/Linux®/UNIX®/Android™ based virtual machines with the Virtualization Station
- Manage, share, and back up business data with Real-time Remote Replication (RTRR)
- NAS and iSCSI-SAN (IP-SAN) unified storage solution for server virtualization
- Supports VMware®, Citrix®, and Microsoft® Hyper-V™ and advanced virtualization features
- Scale up to 16 drives with a QNAP UX-1200U-RP expansion enclosure

Short summary description QNAP TS-463U NAS Rack (1U) Ethernet LAN Black:
This short summary of the QNAP TS-463U NAS Rack (1U) Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-463U, NAS, Rack (1U), Black

Long summary description QNAP TS-463U NAS Rack (1U) Ethernet LAN Black:
This is an auto-generated long summary of QNAP TS-463U NAS Rack (1U) Ethernet LAN Black based on the first three specs of the first five spec groups.

QNAP TS-463U. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA II, Serial ATA III, Storage drive size: 2.5/3.5". Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS (v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. Fiber optic connector: SFP+

Storage
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
4
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor frequency *
2 GHz
Processor cores
4
Memory
Internal memory type
DDR3L
Maximum RAM supported
16 GB
Memory slots
2
Internal memory *
4 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS (v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Fiber ports quantity
1
Fiber optic connector
SFP+
Ethernet LAN (RJ-45) ports *
4
Design
Chassis type *
Rack (1U)
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
4 cm
LED indicators
HDD, LAN, Status, USB
Built-in display
No
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
36.5 dB
Built-in optical drive
No
Card reader integrated
No
Performance
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 8 Enterprise, Windows 8 Enterprise x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Android
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
Number of power supply units
1
Power consumption (typical)
50.46 W
Power consumption (sleep)
34.06 W
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Output current
5 A
Weight & dimensions
Width *
439 mm
Depth *
499 mm
Height *
44 mm
Weight
7.63 kg
Package weight
11.6 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
28
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)