HP logo

HP Latex In-Line Slitters

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130789
Info modified on:
18 Oct 2024, 05:27:35
Bullet Points HP Latex In-Line Slitters:
  • - You can simplify post processing while also saving time and manual effort when you slit prints during the printing process. Integrated HP Latex In-line Slitters do much of the finishing work for you, freeing your operator to do more.
  • - With up to four HP Latex In-line Slitters, you can position each one at different points across your media output. Experience greater flexibility and output versatility. Slit prints where needed—and do it all during the printing process.
  • - HP Latex In-line Slitters are fast and easy to install and remove. Increase productivity by reducing time and effort needed to install and remove slitters between jobs.
Long product name HP Latex In-Line Slitters:

Latex In-Line Slitters

HP Latex In-Line Slitters:

Produce prints that are finished upon printing. HP Latex In-line Slitters enable greater efficiencies so you are more productive on the job. Gain flexibility and added versatility with four different slitters that you can install and remove quickly.

Short summary description HP Latex In-Line Slitters:

HP Latex In-Line Slitters, Black

Long summary description HP Latex In-Line Slitters:

HP Latex In-Line Slitters. Device compatibility: Large format printer, Brand compatibility: HP, Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.